The NXP TDA8002AT/3 is a cutting-edge smart card interface IC designed to facilitate secure and efficient communication between smart cards and microcontroller-based systems. It is a crucial component in applications requiring secure data transactions such as banking, telecommunications, and access control systems. This interface IC is compliant with ISO 7816, EMV (Europay, MasterCard, and Visa), and GSM 11.11 specifications, ensuring broad compatibility with a variety of smart card standards.
Key Features
- ISO 7816 Compliance: The TDA8002AT/3 conforms to ISO 7816 standards, making it suitable for interfacing with IC cards following this international standard.
- Supply Voltage Range: It operates across a wide range of supply voltages from 4.5V to 5.5V, accommodating different system power levels.
- Programmable Clock Frequency: The clock frequency is programmable up to 5 MHz, allowing flexibility in system design and card communication.
- Low Power Consumption: It has been optimized for low power consumption, which is essential for portable and battery-powered devices.
- Protection Features: The device includes a variety of protection features such as short-circuit protection, thermal protection, and automatic activation and deactivation sequences to prevent damage to the card or the interface.
- Multiple Communication Protocols: Supports T=0 and T=1 communication protocols as specified in the ISO 7816-3.
Applications
The TDA8002AT/3 is ideal for a wide range of applications that require secure data exchange. These include:
- Point of Sale (POS) terminals
- ATMs and banking systems
- Identification systems
- Telecommunication systems
- Public transportation systems
- Pay television systems
Technical Specifications
For a detailed understanding of the TDA8002AT/3's capabilities, developers and engineers should refer to the official NXP datasheets and product manuals. These documents provide comprehensive technical specifications, electrical characteristics, and application notes to ensure successful integration of the IC into their designs.