The NXP TDA8002CT/C/C1,512 is a cutting-edge smart card interface IC designed to facilitate secure and efficient communication between smart cards and microcontroller-based systems. This highly integrated circuit is tailored to meet the stringent requirements of smart card applications in various markets, including banking, telecommunications, and secure access control.
Key Features
-
Compliance: Fully compliant with ISO 7816, EMV 4.1, and GSM 11.11 specifications, ensuring compatibility with a wide range of smart card standards.
-
Supply Voltage: Operates over a wide range of supply voltages from 2.7V to 6V, making it versatile for different system designs.
-
Programmable Clock Rate: Features a programmable clock rate generator that can be adjusted to suit various card types and data transfer speeds.
-
Protection Mechanisms: Equipped with multiple protection features such as short-circuit, thermal protection, and supply voltage supervision to ensure robust operation and safety.
-
Low Power Consumption: Designed for low power operation, which is crucial for portable and battery-powered devices.
-
Interface Flexibility: Supports both synchronous and asynchronous protocols, offering flexibility for different communication requirements.
Applications
The TDA8002CT/C/C1,512 is ideal for a diverse array of applications that require secure data transactions. These include point-of-sale terminals, ATMs, identification systems, pay television systems, and any other system that utilizes smart card technology for authentication or data storage purposes.
Technical Specifications
Parameter
Value
Package
SO32
Mounting Type
Surface Mount
Operating Temperature
-25°C to +85°C
Interface Type
ISO 7816, EMV
In summary, the NXP TDA8002CT/C/C1,512 is a highly reliable and versatile smart card interface IC that offers advanced features for secure communication with smart cards, making it an excellent choice for application developers looking to implement smart card technology into their systems.