EN
  • EN
  • DE

TDA8004AT

Part No TDA8004AT
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE CARD 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage - Operating 2.7 V to 6.5 V
Case / Package 28-SO
Mounting Surface Mount
Win Source Part Number 216049-TDA8004AT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8004AT CAD Model

Description

Product Overview: NXP TDA8004AT Smart Card Interface

The TDA8004AT is a high-performance integrated circuit developed by NXP Semiconductors, designed specifically for interfacing with smart cards in accordance with the ISO/IEC 7816 standards. This versatile chip offers a robust solution for applications requiring secure data transactions, such as banking, telecommunications, and secure access systems.

Key Features

  • ISO/IEC 7816 Compliance: Ensures compatibility with smart card standards, providing a reliable interface for communication with a variety of smart cards.
  • Versatile Power Supply: Supports 3V and 5V smart cards, allowing for flexibility in card choice and ensuring broad application coverage.
  • Card Activation Sequencing: Features an automatic activation and deactivation sequence for smart cards, simplifying the design of the card interface and enhancing the user experience.
  • Protection Mechanisms: Incorporates short-circuit and thermal protection, safeguarding both the smart card and the interface from potential damage.
  • Low Power Consumption: Designed for energy-efficient operation, which is critical for portable and battery-powered devices.
  • ESD Protection: Includes built-in Electrostatic Discharge (ESD) protection to withstand common static discharges, enhancing the durability of the end product.

Applications

The TDA8004AT is ideal for a wide range of applications that require secure communications with smart cards. It is particularly well-suited for use in point-of-sale (POS) terminals, identification systems, pay television decoders, and personal computer smart card readers.

Technical Specifications

The TDA8004AT operates over a wide temperature range and is available in a SO16 package. It features an 8-bit parallel interface for communication with the host microcontroller, and it supports both T=0 and T=1 protocols for smart card communication.

With its comprehensive feature set and NXP's reputation for quality, the TDA8004AT stands out as a leading choice for smart card interface solutions, providing designers with a reliable and flexible component for their secure communication needs.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess