EN
  • EN
  • DE

TDA8005AH/C129/S1

Part No TDA8005AH/C129/S1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362633-TDA8005AH/C129/S1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8005AH/C129/S1 CAD Model

Description

The TDA8005AH/C129/S1 is a cutting-edge integrated circuit from NXP Semiconductors, designed to cater to the evolving needs of smart card interface applications. This high-performance chip is tailored for use in a variety of platforms, including point-of-sale terminals, security systems, and identity verification devices. Its robust design and advanced technology ensure reliable communication between smart cards and host devices.

Key Features

  • Smart Card Interface: Complies with ISO 7816, EMV, and GSM 11.11 specifications, ensuring compatibility with a wide range of smart cards.
  • High Integration: Integrates power supply, protection circuits, and clock generation, reducing the need for external components and simplifying design.
  • Programmable: Offers programmable parameters such as supply voltage, clock frequency, and transaction speed, providing flexibility for different application requirements.
  • Protection Features: Includes overcurrent protection, short-circuit protection, and thermal shutdown to safeguard against electrical hazards.

Technical Specifications

  • Supply Voltage: Supports a wide range of supply voltages, accommodating various system designs.
  • Communication Protocols: Implements T=0 and T=1 protocols, facilitating robust data exchange with smart cards.
  • Card Detection: Features automatic card detection and activation sequences, streamlining the user experience.
  • Package: Available in a compact SOT129-1 package, ideal for space-constrained applications.

Applications

The versatility of the TDA8005AH/C129/S1 allows it to be integrated into a broad spectrum of applications. It is particularly suited for:

  • Banking terminals and ATMs
  • Identification and access control systems
  • Telecommunication systems
  • Public transportation ticketing terminals

The TDA8005AH/C129/S1 from NXP is a highly reliable and adaptable solution for designers looking to implement smart card interfaces with minimal hassle and maximum efficiency. Its comprehensive feature set and robust protections make it an excellent choice for your next application.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess