EN
  • EN
  • DE

TDA8005AH29

Part No TDA8005AH29
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362634-TDA8005AH29
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8005AH29 CAD Model

Description

The TDA8005AH29 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is particularly suited for smart card interface applications, providing a reliable and efficient bridge between smart cards and microcontrollers.

Key Features

  • Interface Support: The TDA8005AH29 supports ISO 7816, T=0, and T=1 smart card interface standards, ensuring compatibility with a wide range of smart card applications.
  • Supply Voltage: It operates at a supply voltage range of 4.5V to 5.5V, making it versatile for various system power requirements.
  • Protection Mechanisms: The device includes comprehensive protection features like short-circuit protection, thermal protection, and automatic activation and deactivation sequences to safeguard both the smart card and the interface.
  • Communication Speed: With its ability to facilitate communication at high data transfer rates, the TDA8005AH29 ensures swift and efficient data exchange between cards and readers.
  • Low Power Consumption: Designed for energy efficiency, the IC consumes low power, which is crucial for battery-powered devices.

Applications

The TDA8005AH29 is ideal for a variety of applications that require secure data transactions. It is commonly used in:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identification systems
  • Security and access control systems

Technical Specifications

Parameter Value
Package SO28
Operating Temperature -25°C to +85°C
Supply Voltage (VCC) 4.5V to 5.5V
Data Transfer Rate High-speed

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The TDA8005AH29 is no exception, designed to meet stringent industry standards for performance and durability. Customers can trust this IC to perform consistently in critical and demanding environments.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess