EN
  • EN
  • DE

TDA8029HL04

Part No TDA8029HL04
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 216062-TDA8029HL04
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8029HL04 CAD Model

Description

The NXP TDA8029HL04 is a sophisticated smart card interface component designed to facilitate secure communication between smart cards and host devices. As a product from NXP, a trusted leader in secure connectivity solutions, the TDA8029HL04 ensures reliable performance for a range of applications including banking, identification, and access control systems.

Key Features

  • Multi-protocol Capability: The TDA8029HL04 supports various smart card protocols, making it versatile for use with different types of smart cards.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power requirements, which is crucial for portable and battery-powered devices.
  • High-level Integration: The interface integrates features such as a voltage regulator and level shifters, reducing the need for external components and simplifying the design process.
  • Card Detection: With built-in card detection capabilities, it can automatically sense the insertion and removal of smart cards, enhancing user convenience and system reliability.

Technical Specifications

  • Supply Voltage: The device operates over a wide range of supply voltages, accommodating various system requirements.
  • ESD Protection: It includes robust ESD protection, safeguarding the interface against electrostatic discharges and ensuring the longevity of the product.
  • Package: The TDA8029HL04 is available in a compact LQFP32 package, suitable for space-constrained applications.

Applications

The versatility of the TDA8029HL04 makes it an ideal choice for a wide array of applications. In the financial sector, it can be integrated into point-of-sale terminals and ATMs for secure transactions. For personal identification, it can be used in national ID card readers and healthcare information systems. Additionally, it serves as a reliable component in access control systems for both physical and logical security.

Conclusion

With its robust feature set, the NXP TDA8029HL04 smart card interface is a comprehensive solution for developers looking to incorporate smart card technology into their systems. Its adaptability, power efficiency, and ease of integration make it a top choice for ensuring secure and reliable communication with smart cards across various industries.

You May Also Be Interested in

Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4015 $57.8255
42+ $2.7905 $117.2010
65+ $2.7039 $175.7535
89+ $2.6161 $232.8329
115+ $2.5295 $290.8925
153+ $2.2673 $346.8969
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess