The TDA8275AHN/C1 is a state-of-the-art silicon tuner IC designed and manufactured by NXP Semiconductors, a leader in the industry. This integrated circuit is specifically engineered to provide a high-performance solution for digital terrestrial and cable television reception.
Key Features
- High Integration: The TDA8275AHN/C1 combines several functions into a single chip, minimizing the need for external components and simplifying the design of television receivers.
- Frequency Range: It supports a wide frequency range, making it suitable for a variety of broadcasting standards worldwide.
- Low Power Consumption: Designed with energy efficiency in mind, it helps reduce the overall power consumption of the television set.
- Advanced Signal Processing: The chip includes sophisticated signal processing capabilities, ensuring clear and stable reception even in challenging signal conditions.
Applications
The TDA8275AHN/C1 is ideal for integration into modern television sets, set-top boxes, and personal video recorders (PVRs). Its versatility allows it to be used in various digital broadcasting systems, providing manufacturers with a single solution for multiple markets.
Technical Specifications
| Parameter |
Value |
| Package |
HN (HVQFN) |
| Supply Voltage |
5V typical |
| Operating Temperature |
-40°C to +85°C |
| Frequency Range |
48 to 862 MHz |
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The TDA8275AHN/C1 is produced in facilities that are certified to meet industry standards for quality management systems, ensuring reliability and performance for consumer electronics applications.
Support and Resources
For designers and engineers, NXP provides extensive technical documentation, application notes, and support to facilitate the integration of the TDA8275AHN/C1 into their products. This includes reference designs and evaluation boards to accelerate the development process and help bring products to market faster.