EN
  • EN
  • DE

TDA8395T/N1

Part No TDA8395T/N1
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER SECAM 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders, Decoders, Converters
Manufacturer NXP
Packaging Tube
Type Video Decoder
Voltage - Supply, Digital 7.2 V ~ 8.8 V
Mounting Style SMD/SMT
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 20-SO
Win Source Part Number 216071-TDA8395T/N1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8395T/N1 CAD Model

Description

Product Overview: TDA8395T/N1

The TDA8395T/N1 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a trusted leader in the electronics industry. This IC is specifically engineered for advanced television signal processing applications, making it an ideal choice for the modern consumer electronics market.

Key Features

  • Integrated Triple Video Amplifier: The TDA8395T/N1 includes a built-in triple video amplifier, which enables it to process three different video signals simultaneously. This is essential for applications that require RGB signal amplification, such as high-quality television sets and computer monitors.
  • High Bandwidth: With its high bandwidth capabilities, the TDA8395T/N1 can support video signals with high resolution and fast refresh rates, ensuring a clear and stable image without lag or distortion.
  • Low Distortion: The IC provides low distortion output, which is critical for maintaining the integrity of the video signal and delivering a crisp, true-to-life visual experience.
  • Flexible Supply Voltage: The TDA8395T/N1 operates on a wide range of supply voltages, offering versatility for different power requirements and making it compatible with various types of television sets and monitors.
  • Small Footprint: Designed in a compact package, the TDA8395T/N1 saves space on the printed circuit board (PCB), allowing for more streamlined and cost-effective designs.

Applications

The TDA8395T/N1 is commonly used in a variety of applications, including:

  • High-resolution color televisions
  • Computer monitors
  • Video projectors
  • Video signal processing equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA8395T/N1 is no exception. It is built to meet the rigorous standards of the consumer electronics industry, ensuring long-term performance and stability across a wide range of operating conditions.

Whether you are designing a new television set or upgrading an existing video processing system, the TDA8395T/N1 from NXP Semiconductors provides the features and performance needed to create a superior visual experience for end-users.

You May Also Be Interested in

Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
AKM Semiconductor Inc.
Lowest to $30.6950
NXP / Nexperia
SECAM decoder
Lowest to $7.5006
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8999
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess