EN
  • EN
  • DE

AT89C5130A-PUTUM

Part No AT89C5130A-PUTUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor 80C51
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 1.25K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-QFN (7x7)
Win Source Part Number 1019721-AT89C5130A-PUTUM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT89C5130A-PUTUM CAD Model

Description

The AT89C5130A-PUTUM is a high-performance, versatile microcontroller unit (MCU) designed and manufactured by Microchip Technology. This advanced MCU is part of Microchip's AT89 series, which is renowned for its integration of the powerful 8051 architecture with modern features and enhancements. The AT89C5130A-PUTUM is specifically engineered to meet the demanding requirements of a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The device is built around a high-speed 8051-compatible CPU core, which is capable of executing instructions at up to 48 MHz, providing the computational power needed for complex tasks.
  • Memory: It comes equipped with 32KB of Flash memory for program storage, and 1024 bytes of RAM for data processing, ensuring ample space for application code and efficient operation.
  • USB Functionality: The MCU features full-speed USB 2.0 functionality, making it ideal for USB-enabled applications that require fast data transfer rates and connectivity options.
  • Peripherals: A rich set of peripherals, including two UARTs, SPI, and I²C serial interfaces, is integrated, offering versatile communication possibilities.
  • I/O Ports: With up to 40 programmable I/O lines, the AT89C5130A-PUTUM provides the flexibility to interface with a wide array of sensors, actuators, and other electronic components.
  • Power Efficiency: The device operates at a voltage range of 3.0V to 3.6V, which, combined with its power management features, ensures efficient power consumption for battery-operated and power-sensitive applications.
  • Packaging: It is available in a TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while providing reliable connectivity for the PCB assembly process.

Applications

The AT89C5130A-PUTUM is an excellent choice for developers looking to create sophisticated systems requiring a mix of high-speed processing, advanced communication interfaces, and low power consumption. Its robust feature set makes it particularly well-suited for applications such as:

  • Embedded systems
  • USB interface controllers
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

In summary, the Microchip Technology AT89C5130A-PUTUM MCU provides a powerful, flexible, and energy-efficient solution for a diverse range of electronic applications, combining the legacy of the 8051 architecture with modern enhancements to deliver superior performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0566 $60.3396
14+ $8.2513 $115.5182
22+ $7.9938 $175.8636
30+ $7.7362 $232.0860
39+ $7.4786 $291.6654
52+ $6.7048 $348.6496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess