EN
  • EN
  • DE

TUSB212RWBR

Part No TUSB212RWBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12X2QFN / Signal Processing Interface 12-X2QFN (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Signal Processing
Interface USB
Voltage - Supply 3V ~ 3.6V
Package / Case 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Mounting Type Surface Mount
Base Product Number TUSB212
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 805162-TUSB212RWBR
Ultra Librarian 3D Model Ultra Librarian TUSB212RWBR CAD Model

Description

Introducing the TUSB212RWBR from Texas Instruments

The TUSB212RWBR is a high-performance signal conditioner designed by Texas Instruments to enhance the signal quality of USB 2.0 interfaces. This advanced IC is particularly well-suited for applications where signal integrity may be compromised due to long cable lengths, or when operating in environments with significant electromagnetic interference (EMI). The TUSB212RWBR is an essential component for ensuring reliable data communication in a wide range of consumer, industrial, and automotive applications.

Key Features

  • USB 2.0 Signal Conditioning: The TUSB212RWBR is specifically designed to condition the USB 2.0 differential data line signals, improving signal quality and system reliability.
  • Adaptive Equalization: It features adaptive equalization which automatically adjusts to the optimal level, compensating for inter-symbol interference and reducing bit error rates.
  • Programmable Signal Amplitude: The device allows for programmable signal amplitude, offering flexibility to designers to fine-tune the signal strength for specific applications and cable lengths.
  • Low Power Consumption: With an emphasis on energy efficiency, the TUSB212RWBR operates with low power consumption, making it suitable for battery-operated devices.
  • ESD Protection: It is equipped with built-in electrostatic discharge (ESD) protection, safeguarding the device against potential damage from static electricity.
  • Temperature Range: The device operates over an extended temperature range, ensuring performance in a variety of environmental conditions.

Applications

The versatility of the TUSB212RWBR allows it to be integrated into a multitude of USB 2.0 applications. These include:

  • Smartphones and tablets
  • Portable media players
  • Automotive infotainment systems
  • Industrial control units
  • Medical devices requiring reliable USB connectivity

With its compact size and robust design, the TUSB212RWBR from Texas Instruments is an ideal solution for enhancing USB 2.0 signal integrity across a variety of platforms. Its ability to adapt to different signal conditions and provide consistent performance makes it a vital component in today’s data-driven world.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2890 $51.5600
95+ $1.0576 $100.4720
150+ $1.0246 $153.6900
205+ $0.9915 $203.2575
265+ $0.9585 $254.0025
350+ $0.8593 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess