EN
  • EN
  • DE

TDA8395T/N2

Part No TDA8395T/N2
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER SECAM 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders, Decoders, Converters
Manufacturer NXP
Packaging Tube
Type Video Decoder
Voltage - Supply, Digital 7.2 V ~ 8.8 V
Mounting Style SMD/SMT
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 20-SO
Win Source Part Number 216072-TDA8395T/N2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8395T/N2 CAD Model

Description

Product Overview: TDA8395T/N2 by NXP

The TDA8395T/N2 is a high-performance integrated circuit (IC) developed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular IC is designed for use in advanced television signal processing applications and is an integral component for enhancing the visual output of electronic displays.

Key Features

  • High-Quality Video Processing: The TDA8395T/N2 is equipped with sophisticated video processing capabilities that ensure a clear and vibrant picture quality.
  • Integration: This IC integrates multiple functions that typically require several discrete components, thus reducing the overall component count and saving space on the PCB.
  • Compatibility: It is designed to be compatible with various video standards, making it a versatile choice for different regions and types of television sets.
  • Power Efficiency: With a focus on energy efficiency, the TDA8395T/N2 helps to reduce the power consumption of the devices it is used in, contributing to a greener product design.

Applications

The TDA8395T/N2 is primarily used in the television industry, where it serves as a crucial component for signal processing. Its applications extend to both analog and digital TV sets, as well as high-definition televisions where superior image quality is paramount. Additionally, it may be found in other video playback devices that require reliable and high-quality video processing.

Technical Specifications

  • Package: The IC is available in a compact package, which is ideal for modern slim-profile televisions.
  • Operating Voltage: It operates within a specific voltage range, ensuring compatibility with standard power supplies.
  • Temperature Range: Designed to operate within a specified temperature range, the TDA8395T/N2 maintains its performance in various environmental conditions.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The TDA8395T/N2 is manufactured under rigorous standards to ensure it meets the reliability expectations for professional-grade video equipment.

You May Also Be Interested in

Wch
Transceiver 2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5204
Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
Renesas Electronics America
IC NTSC/PAL/SECAM DECODER 32QFN / NTSC/PAL/SECAM Video Decoder IC Cell Phone 32-QFN (4x4)
Lowest to $2.3802
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5530
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.7008
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Wch
USB to UART 6Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7859
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess