EN
  • EN
  • DE

TDA8395T/N3,112

Part No TDA8395T/N3,112
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER SECAM 20-SOIC / High Performance Multimedia IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Video Decoder
Voltage - Supply, Digital 7.2 V ~ 8.8 V
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Win Source Part Number 796587-TDA8395T/N3,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8395T/N3,112
Introduction Date October 01, 1991
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8395T/N3,112 CAD Model

Description

The TDA8395T/N3,112 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a global leader in the electronics market. This IC is specifically crafted to meet the rigorous demands of modern electronic applications, providing a robust solution for audio and video signal processing.

Key Features

  • High Integration: The TDA8395T/N3,112 is an integrated circuit that combines multiple functions in one compact package, reducing the need for additional components and simplifying the design process for electronic systems.
  • Audio Processing: It excels in audio signal processing, delivering clear and high-quality sound output, which makes it an ideal choice for audio amplification in televisions, home theater systems, and other audio equipment.
  • Video Processing: In addition to its audio capabilities, this IC is also equipped to handle video signals, providing crisp and vibrant visuals that enhance the overall multimedia experience.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the TDA8395T/N3,112 is designed to operate with minimal power consumption, contributing to the energy-saving features of the end product.

Applications

The versatility of the TDA8395T/N3,112 makes it suitable for a wide range of applications, including:

  • Television sets
  • Home theater systems
  • Audio receivers
  • Professional sound systems
  • Video players and recorders

Technical Specifications

The TDA8395T/N3,112 is packed with technical features that ensure reliable performance:

  • Package: SO (Small Outline Package)
  • Mounting Type: Surface Mount
  • Operating Temperature: Specified by the manufacturer

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA8395T/N3,112 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by consumers and professionals alike.

Conclusion

With its combination of audio and video processing capabilities, low power consumption, and high integration, the TDA8395T/N3,112 from NXP Semiconductors is a versatile and efficient solution for a variety of electronic applications. Its reliability and performance make it a preferred choice for designers and engineers looking to create high-quality multimedia experiences.

You May Also Be Interested in

Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Wch
USB to UART 6Mbps USB 2.0 TQFN-16-EP(3x3) Interface Controllers RoHS
Lowest to $0.8732
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
Wch
USB to UART 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4752
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us
Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP / Audio Decoder IC Multimedia 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,724 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess