EN
  • EN
  • DE

TDA8551T/N1,118

Part No TDA8551T/N1,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description Audio Amplifiers 1W CMOS AMP+VOLCTR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Class Class-AB
Output Power 1.4 W
THD plus Noise 0.15 %
Package / Case SOT-96
Audio - Load Impedance 8 Ohms
Supply Voltage - Min 2.7 V
Supply Voltage - Max 5.5 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Packaging Reel
Description/Function Speaker
Height 1.45 mm
Input Type Single
Length 5 mm
Output Current 1 A
Product Audio Amplifiers
Supply Type Single
Type 1-Channel Mono
Width 4 mm
Brand NXP Semiconductors
Gain 20 dB
Number of Channels 1 Channel
Operating Supply Voltage 5 V
Output Signal Type Differential
Pd - Power Dissipation 800 mW
Product Type Audio Amplifiers
Standard Pack Qty 2500
Subcategory Audio ICs
Ultra Librarian 3D Model Ultra Librarian TDA8551T/N1,118 CAD Model

Description

The TDA8551T/N1,118 is an integrated class-B output amplifier encapsulated in a compact SO8 package, designed and manufactured by NXP Semiconductors. This high-performance audio amplifier is capable of delivering a crisp and clear audio experience, making it an ideal choice for a wide range of applications that require sound amplification, such as small-scale audio devices, portable gadgets, and automotive audio systems.

Key Features

  • Power Output: The TDA8551T/N1,118 provides an impressive power output for its size, capable of delivering up to 1 Watt of continuous output power into an 8Ω load at a supply voltage of 6V.
  • Low Voltage Operation: It operates effectively over a wide supply voltage range from 4.5V to 12V, making it suitable for battery-operated devices as well as car audio systems.
  • High Efficiency: The device offers high efficiency, which reduces power consumption and extends battery life in portable applications.
  • Minimal External Components: The TDA8551T/N1,118 is designed to work with minimal external components, which simplifies circuit design and reduces overall system cost.
  • Thermal and Short-circuit Protection: It includes built-in thermal protection and short-circuit protection features, ensuring reliable operation and preventing damage to the amplifier and the speakers.
  • Mute Function: The amplifier comes with a mute function that allows the output to be turned off, providing additional flexibility in audio control.

Applications

The versatility of the TDA8551T/N1,118 makes it an excellent choice for a variety of audio applications. It is particularly well-suited for:

  • Portable audio devices such as MP3 players and portable speakers
  • Small home audio systems and computer audio
  • Automotive audio applications
  • Alarm systems and voice announcement systems

Conclusion

In conclusion, the TDA8551T/N1,118 from NXP Semiconductors is a versatile and efficient audio amplifier that offers high-quality sound amplification with the convenience of low-voltage operation and protection features. Its compact form factor and ease of integration make it a top choice for designers and engineers looking to enhance the audio capabilities of their products without compromising on space or power efficiency.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.3530 $82.3530
2+ $79.7794 $159.5588
3+ $77.2059 $231.6177
4+ $74.6324 $298.5296
5+ $66.9118 $334.5590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,959 pieces
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess