EN
  • EN
  • DE

TDA8566Q/N2S,112

Part No TDA8566Q/N2S,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS B OUTPUT DBS17 / Audio Amp Speaker 2-CH Stereo 55W Class-B Automotive 17-Pin DBS17P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Type Class B
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 55W x 2 @ 2 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 17-PDBS
Package 17-SIP Formed Leads
Win Source Part Number 796594-TDA8566Q/N2S,112
Popularity Medium
Supply and Demand Status Balance
Family Name TDA8566
Introduction Date February 21, 2001
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8566Q/N2S,112 CAD Model

Description

Introducing the TDA8566Q/N2S,112 Amplifier by NXP

The TDA8566Q/N2S,112 is a high-performance integrated circuit produced by NXP Semiconductors, a leader in automotive and high-power audio solutions. This robust audio amplifier is specifically designed to deliver exceptional sound quality with high power output, making it an ideal choice for automotive audio applications and other systems where reliable and powerful audio amplification is required.

Key Features

  • Output Power: The TDA8566Q/N2S,112 boasts an impressive output, capable of driving audio systems with clarity and vigor. It is designed to provide a high-power output without sacrificing audio fidelity.
  • Channels: This amplifier is a dual-channel device, which means it can support stereo sound or can be used in bridge-tied load (BTL) configurations for even more power.
  • Efficiency: With its built-in features, the TDA8566Q/N2S,112 is highly efficient, minimizing power loss and heat generation. This makes it suitable for continuous operation without the need for extensive heat sinking.
  • Protection: NXP has equipped this IC with various protection features, including short-circuit protection, thermal protection, and load dump protection, ensuring the durability and longevity of both the amplifier and the connected speakers.
  • Package: It comes in a robust 17-lead DIL-bent-SIL (DBS) power package, designed for heat dissipation and ease of mounting in various applications.

Applications

The versatility of the TDA8566Q/N2S,112 extends to a wide range of applications. It is most commonly used in the automotive industry, where reliable and high-quality audio amplification is essential. Additionally, it can be found in home audio systems, public address systems, and other consumer electronics requiring a compact yet powerful audio solution.

Why Choose the TDA8566Q/N2S,112?

Choosing the TDA8566Q/N2S,112 for your audio amplification needs means opting for a product that combines performance, efficiency, and reliability. NXP's commitment to quality ensures that this amplifier will deliver superior sound in a durable package, making it a top choice for manufacturers and audio enthusiasts alike. Whether you're designing an in-car entertainment system or a high-fidelity home audio setup, the TDA8566Q/N2S,112 is an excellent amplifier that will not disappoint.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess