EN
  • EN
  • DE

TDA8595J/N2S

Part No TDA8595J/N2S
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR QUAD SOT827
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 64W x 4 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package DBS27P
Dimension 27-SIP, Formed Leads
Win Source Part Number 043061-TDA8595J/N2S
Family Name TDA8595
Introduction Date April 20, 2006
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8595J/N2S CAD Model

Description

Introducing the TDA8595J/N2S from NXP

The TDA8595J/N2S is a state-of-the-art integrated circuit (IC) brought to you by NXP Semiconductors, a leader in automotive and high-performance mixed signal electronics. This IC is specifically designed to enhance the audio experience in automotive applications. It is a part of NXP's acclaimed line of audio amplifiers, which are known for their reliability, efficiency, and superior sound quality.

Key Features

  • High-Fidelity Sound: The TDA8595J/N2S is built to deliver high-fidelity sound, ensuring that audio playback is crisp, clear, and rich in detail. This makes it an ideal choice for in-car entertainment systems where audio quality is paramount.
  • Efficient Power Use: With its advanced design, the TDA8595J/N2S operates with high efficiency, which helps to minimize power waste and extend the life of the vehicle's battery.
  • Heat Management: The IC is equipped with excellent thermal performance features, which allow it to manage heat effectively. This ensures stable operation even under high load conditions and contributes to the longevity of the device.
  • Flexibility: NXP's TDA8595J/N2S is designed to be flexible in its application, supporting various speaker configurations and allowing for a custom-tailored audio setup that can meet the specific needs of different automotive designs.

Applications

The TDA8595J/N2S is primarily used in the automotive industry, where it powers the audio systems of cars, trucks, and other vehicles. Its robust design and superior audio output make it an excellent choice for manufacturers looking to provide their customers with an immersive and enjoyable listening experience.

Quality and Reliability

NXP is known for its commitment to quality, and the TDA8595J/N2S is no exception. It is manufactured to meet the highest standards of durability and performance, ensuring that it can withstand the rigors of the automotive environment. With features like built-in protection against overtemperature, short-circuit, and ESD, the TDA8595J/N2S is designed to deliver reliable performance over the long term.

In conclusion, the TDA8595J/N2S from NXP Semiconductors is an exceptional audio amplifier IC that offers a combination of high-quality sound, energy efficiency, and durability, making it a top choice for automotive audio systems.

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1049 $61.5735
35+ $3.3680 $117.8800
54+ $3.2629 $176.1966
74+ $3.1578 $233.6772
95+ $3.0527 $290.0065
127+ $2.7374 $347.6498
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess