The TDA8752H/8/C3 is a high-performance, triple 8-bit analog-to-digital converter (ADC) designed by NXP Semiconductors. It is specifically tailored for applications that require high-speed data conversion with great precision, making it an ideal choice for video and graphic digitization in multimedia systems.
Key Features
- Triple 8-bit ADC: The device integrates three individual 8-bit ADCs, providing the ability to convert analog RGB signals into digital form, which is essential for high-quality video processing.
- High Conversion Rate: With a conversion rate of up to 110 mega samples per second (MSPS), the TDA8752H/8/C3 ensures smooth and accurate digitization of fast-moving video content.
- Low Power Consumption: Designed with power efficiency in mind, the product is suitable for applications where power conservation is critical.
- Advanced Digital Features: The device comes with built-in features such as a clamp function, auto-black level calibration, and a pseudo-differential input structure that minimizes noise and improves signal integrity.
Applications
The versatility of the TDA8752H/8/C3 allows it to be used in a wide range of applications, including:
- High-resolution video digitizers
- Professional video cameras and editing systems
- Graphics and image processing equipment
- Display systems such as projectors and monitors
- Advanced television and HDTV systems
Technical Specifications
| Parameter |
Value |
| Resolution |
8 bits |
| Conversion Rate |
Up to 110 MSPS |
| Supply Voltage |
5 V |
| Package |
LQFP-80 |
Quality and Reliability
NXP Semiconductors is committed to delivering products of the highest quality and reliability. The TDA8752H/8/C3 is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the multimedia industry.