EN
  • EN
  • DE
  • IT

TDA8777HL/14/C1

Part No TDA8777HL/14/C1
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Triple 10-bit video DAC, up to 330 MHz sample frequency
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266385-TDA8777HL/14/C1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8777HL/14/C1 CAD Model

Description

The TDA8777HL/14/C1 from NXP Semiconductors is a high-performance triple 8-bit high-speed analog-to-digital converter (ADC) designed for a wide range of applications, including professional video imaging, medical imaging, and high-resolution scanning systems. This ADC is tailored to convert analog RGB signals to digital data with exceptional accuracy and speed.

Key Features:

  • High-Speed Performance: The TDA8777HL/14/C1 is capable of converting analog inputs to digital outputs at a maximum sampling rate of up to 210 Mega samples per second (Msps), making it ideal for applications requiring high-speed data acquisition.
  • Triple ADC Channels: This device features three ADC channels, enabling the simultaneous sampling of three separate analog signals, such as the red, green, and blue components of a video signal.
  • Excellent Dynamic Performance: With its 8-bit resolution, the ADC offers a dynamic range that ensures high-quality image and signal capture with minimal noise and distortion.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8777HL/14/C1 maintains its high-speed capabilities while keeping power consumption to a minimum.
  • Flexible Reference Voltage: The ADC supports an adjustable reference voltage, allowing for versatility in different system designs and ensuring compatibility with a range of input signal levels.
  • Compact Package: The TDA8777HL/14/C1 comes in a compact LQFP80 package, which is well-suited for space-constrained applications without compromising on functionality.

Applications:

The TDA8777HL/14/C1 is versatile enough to be used in a variety of high-speed data conversion applications. Its primary use cases include:

  • Professional video processing equipment
  • Medical imaging systems
  • High-resolution scanners and digital cameras
  • Color printers and multifunction peripherals
  • Telecommunications and data communications

With its robust feature set and high-speed operation, the TDA8777HL/14/C1 from NXP Semiconductors is an excellent choice for designers looking to implement a reliable and efficient ADC solution in their advanced digital imaging and video processing systems.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess