EN
  • EN
  • DE
  • IT

RH5VL30AA-T1-FA

Part No RH5VL30AA-T1-FA
Manufacturer Ricoh
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Reference case SOT89
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 756018-RH5VL30AA-T1-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL30AA-T1-FA CAD Model

Description

The RH5VL30AA-T1-FA is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. This IC is designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage drops below a predefined threshold. It is commonly used in microcontrollers, memory devices, and other sensitive electronic components to prevent malfunction due to voltage fluctuations.

Applications:

  • Microcontroller Reset: Generates a reset signal for microcontrollers to ensure proper startup and operation.
  • Memory Protection: Prevents data corruption in memory devices by detecting voltage drops.
  • Power Management: Used in power management circuits to monitor and control voltage levels.
  • Battery Monitoring: Monitors battery voltage in portable devices to prevent deep discharge.
  • System Monitoring: Provides a reliable method for monitoring system voltage and preventing malfunctions.

Features:

  • Precise Detection Voltage: Offers accurate voltage detection with a specified threshold.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Allows for compact designs and easy integration into electronic circuits.
  • Built-in Hysteresis: Prevents oscillation near the detection threshold.
  • Open Drain Output: Provides a flexible output configuration for interfacing with other circuits.

Benefits:

  • Improved System Reliability: Protects electronic circuits from damage due to voltage drops.
  • Enhanced Data Integrity: Prevents data corruption in memory devices.
  • Extended Battery Life: Low current consumption helps to extend battery life in portable devices.
  • Simplified Design: Simplifies power management and monitoring circuits.
  • Cost-Effective Protection: Provides reliable protection at a competitive price.

Technical Specifications:

The RH5VL30AA-T1-FA has a detection voltage of 3.0V. It features a low supply current, typically in the microampere range. The operating temperature range is usually from -40°C to +85°C. The output is an N-channel open drain, which requires a pull-up resistor. The built-in hysteresis prevents false triggering due to noise or minor voltage fluctuations. The package is typically a small surface-mount package such as an SOT-23 or similar. For detailed specifications, refer to the Ricoh datasheet, which includes information on detection voltage accuracy, release voltage, output voltage, and operating temperature range. The “T1-FA” suffix indicates the packaging and tape format for automated assembly.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess