EN
  • EN
  • DE

TDA8779H

Part No TDA8779H
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Specialty Analog Circuit PQFP44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991658-TDA8779H
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8779H CAD Model

Description

The TDA8779H is a high-performance analog-to-digital converter (ADC) designed and manufactured by NXP Semiconductors. This precision ADC is particularly tailored for applications requiring the conversion of analog signals to digital form with high accuracy and speed. The TDA8779H is an ideal choice for a wide range of applications, including professional video editing, high-speed instrumentation, and digital imaging systems.

Key Features:

  • High-Speed Operation: The TDA8779H is capable of handling fast analog signals, making it suitable for high-definition video and other bandwidth-intensive applications.
  • Resolution: This component offers an impressive resolution, ensuring that the digital output closely represents the original analog signal.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8779H conserves energy, which is crucial for portable and battery-operated devices.
  • Robust Interface: The ADC features a robust digital interface that ensures easy integration with other digital systems and microcontrollers.

Technical Specifications:

Parameter Value
Resolution 8/10-bit selectable
Sampling Rate Up to 40 Msps
Input Voltage Range 1.0 Vpp to 1.4 Vpp
Supply Voltage 5 V ±10%
Operating Temperature -40°C to +85°C
Package SSOP28

Applications:

The versatility of the TDA8779H allows it to be used in various high-demand applications, such as:

  • Professional Video Processing
  • High-speed Data Acquisition
  • Digital Imaging and Scanners
  • Medical Imaging Equipment
  • Telecommunications

With its combination of speed, precision, and low power consumption, the TDA8779H from NXP stands out as a superior choice for designers and engineers looking to bridge the gap between the analog and digital worlds in their advanced electronic systems.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1344 $60.5376
9+ $12.4180 $111.7620
13+ $12.0299 $156.3887
18+ $11.6418 $209.5524
23+ $11.2538 $258.8374
30+ $10.0896 $302.6880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,017 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess