EN
  • EN
  • DE

TDA8922CTH

Part No TDA8922CTH
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD CLASS D 2X75W 24-HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 155W x 1 @ 8 Ohm; 75W x 2 @ 6 Ohm
Supply Voltage - Operating ±12.5 V to 32.5 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HSOP
Dimension 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 362988-TDA8922CTH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8922CTH CAD Model

Description

The NXP TDA8922CTH is a high-efficiency Class-D audio power amplifier in a compact 24-pin HSOP package, designed for a wide range of applications. With its exceptional performance and low power consumption, the TDA8922CTH is an ideal choice for home theater systems, active speakers, and other audio equipment requiring high-quality sound reproduction.

Key Features:

  • High Efficiency: The TDA8922CTH operates with a very high efficiency of up to 90%, minimizing heat generation and allowing for smaller heatsinks.
  • Output Power: It can deliver an impressive 2 x 50W of continuous output power to a 4 Ohm load, with low distortion and noise levels, ensuring crystal clear audio.
  • Switching Frequency: The amplifier features a fixed switching frequency at 250 kHz, providing a good balance between efficiency and audio performance.
  • Protection: It includes various protection features such as thermal protection, short-circuit protection, and a clip detector, ensuring reliable operation under various conditions.
  • Noise Suppression: The TDA8922CTH boasts excellent noise suppression capabilities, resulting in a signal-to-noise ratio that enhances the listening experience.
  • Low Quiescent Current: It features a low quiescent current, which reduces power consumption when in idle mode.

Applications:

  • Home Theater Systems
  • Active Speaker Systems
  • Television Sound Systems
  • Compact Audio Devices

With its robust design and high-quality audio output, the NXP TDA8922CTH is a versatile solution that meets the demands of audiophiles and casual listeners alike. Its integration of advanced protection circuitry ensures that your audio equipment operates safely, while delivering the performance expected from a leading-edge Class-D amplifier.

Whether you are designing a sophisticated home audio system or looking for an efficient amplifier for portable audio applications, the TDA8922CTH from NXP stands out as a top choice for delivering high-fidelity sound in a compact and energy-efficient form factor.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9785 $62.8065
21+ $5.7265 $120.2565
32+ $5.5475 $177.5200
44+ $5.3684 $236.2096
56+ $5.1894 $290.6064
75+ $4.6523 $348.9225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess