EN
  • EN
  • DE

TDA8933T/N1

Part No TDA8933T/N1
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP32
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720749-TDA8933T/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8933T/N1 CAD Model

Description

Product Overview: TDA8933T/N1 by NXP Semiconductors

The TDA8933T/N1 is a high-efficiency, class-D audio amplifier produced by NXP Semiconductors. This component is designed to deliver a high-quality audio experience while maintaining energy efficiency, making it an ideal choice for a variety of applications, including flat-panel televisions, soundbars, and personal audio systems.

Key Features

  • High Efficiency: As a class-D amplifier, the TDA8933T/N1 offers an impressive efficiency rate, significantly reducing heat dissipation and power losses, which in turn minimizes the need for bulky heat sinks and allows for more compact system designs.
  • Output Power: The device is capable of delivering up to 2 x 15 W of continuous output power into an 8-ohm load, providing ample volume and clarity for most audio applications without compromising on sound quality.
  • Low Quiescent Current: It features a low quiescent current which helps in reducing power consumption when the amplifier is on but not actively driving speakers.
  • Advanced Protection: The TDA8933T/N1 includes various protection features such as short-circuit protection, thermal protection, and overvoltage protection, ensuring reliable operation and longevity of the device.

Technical Specifications

  • Supply Voltage: The amplifier operates over a wide supply voltage range, accommodating various power supply designs.
  • THD+N: It boasts a low total harmonic distortion plus noise (THD+N), ensuring high-fidelity audio reproduction.
  • Integrated Oscillator: The integrated oscillator with a fixed frequency simplifies the external component count, making for an easier and more cost-effective implementation.

Applications

The TDA8933T/N1 is versatile and can be used in a variety of audio applications. Its high efficiency and power output make it suitable for:

  • Flat-panel television audio systems
  • Home theater soundbars
  • Active speaker systems
  • Wireless speakers
  • Personal audio docking stations

In summary, the TDA8933T/N1 from NXP Semiconductors is a robust and efficient solution for modern audio applications where space is at a premium and energy efficiency is a priority. Its high performance and integrated protection features make it a reliable and preferred choice for designers and audio enthusiasts alike.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7764 $62.1740
80+ $1.4576 $116.6080
125+ $1.4114 $176.4250
170+ $1.3664 $232.2880
220+ $1.3213 $290.6860
295+ $1.1839 $349.2505
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess