EN
  • EN
  • DE

TDA8945S/N1,112

Part No TDA8945S/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 15W MONO 9SIL / Audio Amp Speaker 1-CH Mono 15W Class-AB 9-Pin SIL9P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 15W x 1 @ 8 Ohm
Operating Supply Voltage 6 V ~ 25 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 70°C (TA)
Manufacturer Package 9-SIL
Package 9-SIP
Win Source Part Number 796613-TDA8945S/N1,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8945
Introduction Date April 14, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8945S/N1,112 CAD Model

Description

Introducing the TDA8945S/N1,112 Audio Amplifier by NXP

Enhance your audio applications with the TDA8945S/N1,112, a high-quality audio power amplifier from the renowned semiconductor manufacturer NXP. This powerful integrated circuit is designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • Amplifier Type: Class-B
  • Output Power: The TDA8945S/N1,112 is capable of delivering an output of 15W into a 4-ohm load or 10W into an 8-ohm load, with a single supply voltage.
  • Supply Voltage: It operates over a wide supply voltage range from 6V to 12V, providing flexibility in various application designs.
  • Channel Configuration: This device is a single-channel (mono) amplifier, which can be used in standalone applications or combined with additional units for stereo or multi-channel systems.
  • Package: Housed in a compact 9-SIL package, the TDA8945S/N1,112 is designed for space-constrained applications while offering robust performance.
  • Low Distortion: Ensures low levels of harmonic and crossover distortion, resulting in a clear and precise audio output.
  • Protection Features: The device includes various protection features such as short-circuit protection, thermal protection, and a mute function to prevent damage during abnormal operating conditions.

Applications

The TDA8945S/N1,112 is versatile and can be used in a variety of audio applications. These include:

  • Television sets
  • Mini and micro audio systems
  • Powered speakers
  • Soundbars
  • Personal computers

Quality and Reliability

NXP is known for its commitment to quality, and the TDA8945S/N1,112 is no exception. It is built to meet high standards of reliability and performance, ensuring that your audio applications deliver consistent and high-quality sound.

Whether you're designing consumer electronics or professional audio equipment, the TDA8945S/N1,112 from NXP is an excellent choice for enhancing audio performance with its robust features and reliable operation.

You May Also Be Interested in

STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess