The TDA9361PS/N2/3I0862 is a high-performance integrated circuit from NXP Semiconductors, designed to cater to the demanding needs of modern television and multimedia displays. This versatile IC is part of NXP's acclaimed line of TV signal processors that are known for their reliability, efficiency, and integration capabilities.
Key Features
- Multi-Standard Support: The TDA9361PS/N2/3I0862 supports various TV broadcast standards, making it a versatile choice for global applications.
- Integrated Video Decoder: It comes with an onboard video decoder that can process signals from composite, S-Video, and component video inputs.
- Advanced Color Processing: The chip includes advanced color processing features that enhance the picture quality and provide vivid and accurate color reproduction.
- On-Screen Display (OSD): It has built-in OSD capabilities, allowing for user-friendly interfaces and easy navigation through TV menus.
- Sound Processing: This IC also integrates sound processing functions, delivering a complete audio-visual solution for television sets.
Applications
The TDA9361PS/N2/3I0862 is primarily used in the design and manufacture of:
- Color televisions
- Multi-functional TV sets
- Video monitors
- Other multimedia display devices
Technical Specifications
As a robust IC, the TDA9361PS/N2/3I0862 offers a range of technical specifications that ensure optimal performance:
- Supply voltage: Typically around 8V
- Low power consumption
- Compact package for easy integration into TV designs
- Durable construction for longevity and consistent performance
Manufacturer Support and Resources
NXP Semiconductors provides comprehensive support for the TDA9361PS/N2/3I0862, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to assist with the integration of this IC into their products, ensuring a smooth design process and quick time-to-market.