EN
  • EN
  • DE

TDA9377PS/N3/A/1994

Part No TDA9377PS/N3/A/1994
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363131-TDA9377PS/N3/A/1994
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9377PS/N3/A/1994 CAD Model

Description

The TDA9377PS/N3/A/1994 is a high-quality integrated circuit (IC) produced by NXP Semiconductors, a leader in the electronics industry known for its innovative and reliable products. This IC is designed to meet the rigorous demands of modern electronics, providing a robust solution for a variety of applications.

Key Features

  • Manufacturer: NXP Semiconductors
  • Part Number: TDA9377PS/N3/A/1994
  • Category: Integrated Circuits (ICs)
  • Type: Signal Processing IC
  • Application: Television and monitor display processing
  • Package: Standard packaging for easy integration

Product Details

The TDA9377PS/N3/A/1994 IC is expertly engineered to facilitate advanced signal processing for television and monitor displays. It incorporates cutting-edge technology to enhance picture quality, color accuracy, and overall visual performance. This IC is designed to be versatile and is suitable for a broad range of display technologies.

One of the standout features of the TDA9377PS/N3/A/1994 is its ability to process signals efficiently, ensuring minimal latency and high fidelity in the output. Its robust design also means it can withstand the challenging conditions often encountered in consumer electronics without compromising performance.

Applications

This IC is primarily used in the manufacturing of televisions and computer monitors, where signal integrity and processing speed are critical for delivering high-quality visuals. Its reliable performance has made it a preferred choice for manufacturers looking to produce durable and high-performing display products.

Why Choose TDA9377PS/N3/A/1994?

Choosing the TDA9377PS/N3/A/1994 from NXP Semiconductors means opting for a product that is backed by years of industry expertise and a commitment to quality. Its superior signal processing capabilities, combined with NXP's reputation for reliability, make it an excellent choice for any application that requires high-quality display processing.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess