EN
  • EN
  • DE

TMP82C54M-2

Part No TMP82C54M-2
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description PROGRAMMABLE INTERVAL TIMER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372850-TMP82C54M-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP82C54M-2 CAD Model

Description

The TMP82C54M-2 is a programmable interval timer manufactured by Toshiba Semiconductor and Storage. It provides versatile timing capabilities for microcomputer systems. The device features three independent 16-bit counters, each programmable in six different modes of operation. These modes support a variety of timing functions, including interval timing, rate generation, and event counting. The TMP82C54M-2 is an essential component in applications requiring precise and flexible timing control.

Applications

  • Industrial Control Systems: Used for timing sequences and controlling processes in manufacturing environments.
  • Robotics: Provides timing for motor control and coordination of robotic movements.
  • Instrumentation: Generates timing signals for data acquisition and control in scientific instruments.
  • Medical Equipment: Implements precise timing functions in medical devices.
  • Communication Devices: Provides timing signals for serial and parallel communication protocols.
  • Embedded Systems: Offers versatile timing solutions for various embedded applications.

Features

  • Three Independent 16-bit Counters: Allows for multiple simultaneous timing tasks.
  • Six Programmable Modes: Provides flexibility in configuring each counter.
  • Binary or BCD Counting: Supports different counting formats to suit various applications.
  • Read/Write Capability: Enables dynamic adjustment of counter values and modes.
  • Single 5V Power Supply: Simplifies power supply requirements.
  • TTL Compatibility: Interfaces easily with standard TTL logic circuits.

Benefits

  • Precise Timing: Ensures accurate and reliable timing for critical applications.
  • Versatile Functionality: Adapts to a wide range of timing requirements and applications.
  • Simplified System Design: Reduces the need for external timing components.
  • Improved System Performance: Enhances the efficiency and accuracy of timing-dependent operations.
  • Cost-Effective Solution: Provides a cost-efficient way to implement timing control in various systems.

Additional Details

The TMP82C54M-2 requires a single 5V power supply for operation and is fully TTL compatible. The device is controlled via an 8-bit data bus and a set of control signals, allowing for straightforward programming and configuration. It supports both binary and BCD counting modes. The TMP82C54M-2 is typically packaged in a 28-pin DIP (Dual In-line Package). Each counter can be programmed independently to operate in one of the six available modes. The operating temperature range generally spans from 0°C to 70°C. The counters can be read or written to dynamically during operation allowing the system to respond to changing timing needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 299 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess