EN
  • EN
  • DE

APH3-23-24-1-B-SB

Part No APH3-23-24-1-B-SB
Manufacturer TE Connectivity
Catalog OEM Parts (A - B)
Description Band Backshell For Use With MIL-DTL-38999 Series III and IV Circular Connectors 23 Shell Size Right Angle Aluminum...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964274-APH3-23-24-1-B-SB
Categories OEM Parts(A-B)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APH3-23-24-1-B-SB CAD Model

Description

The APH3-23-24-1-B-SB is a specific configuration within the APH (Application Power Header) series manufactured by TE Connectivity. This header is engineered to provide robust and reliable power connections in a variety of applications. It features a high-current carrying capacity, making it suitable for demanding power distribution needs within electronic systems.

Applications

  • Power Supplies: Used for connecting power supply units to motherboards or other circuit boards.
  • Industrial Equipment: Employed in industrial control systems and machinery where reliable power connections are critical.
  • Data Centers: Utilized in server racks and power distribution units (PDUs) for efficient power management.
  • Telecommunications Equipment: Found in base stations and other telecom infrastructure requiring high-performance power connectors.
  • Automotive Applications: Can be implemented in power distribution modules within vehicles.

Features

  • High Current Capacity: Designed to handle significant current loads without overheating or performance degradation.
  • Durable Construction: Manufactured with high-quality materials to withstand harsh environments and ensure long-term reliability.
  • Secure Mating: Features a robust locking mechanism that prevents accidental disconnection.
  • Polarization: Incorporates polarization features to ensure correct mating orientation, preventing damage to connected equipment.
  • Compact Design: Offers a compact footprint, maximizing space utilization in densely populated circuit boards.

Benefits

  • Reliable Power Delivery: Ensures consistent and stable power supply to critical components, minimizing downtime and improving system performance.
  • Enhanced Safety: Reduces the risk of electrical failures and overheating, enhancing the safety of connected equipment and personnel.
  • Simplified Installation: Enables quick and easy installation, reducing assembly time and costs.
  • Long Service Life: Provides a long service life, minimizing the need for frequent replacements and reducing maintenance costs.
  • Optimized Space Utilization: Allows for efficient use of space in densely packed electronic assemblies.

Additional Details

The APH3-23-24-1-B-SB features a specific pin configuration, housing material, and plating to meet the requirements of particular applications. The part number specifies aspects such as the number of positions, row spacing, and other mechanical and electrical characteristics. Consult the TE Connectivity datasheet for precise specifications regarding voltage rating, current rating, operating temperature range, and applicable industry standards. The housing material is typically a high-temperature thermoplastic, and the contacts are usually plated with tin or gold to ensure optimal conductivity and corrosion resistance.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess