The TDA9552H/N3/3 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This IC is part of NXP's range of solutions for television and monitor applications, offering a robust platform for the development of advanced television systems.
Key Features
- Multi-Standard Vision and Sound Processing: The TDA9552H/N3/3 is capable of handling various global broadcast standards, making it a versatile choice for manufacturers looking to create products for different markets.
- Integrated Audio Amplifier: With an integrated audio amplifier, this IC reduces the need for external components, leading to a more compact design and cost savings in the production process.
- On-Screen Display (OSD): The IC includes support for on-screen display, allowing for user-friendly interfaces and easy navigation through television menus and settings.
- Teletext Decoder: It comes with a built-in teletext decoder, providing access to text-based information services broadcast by television stations.
- Programmable Video Processing: The TDA9552H/N3/3 offers programmable video processing capabilities, enabling customized picture enhancements and optimizations for various content types.
Applications
The TDA9552H/N3/3 is ideally suited for a wide range of applications within the television industry. Its multi-standard support and integrated features make it perfect for:
- Standard and high-definition televisions
- Portable and handheld television units
- Television-based multimedia systems
- Video monitors with advanced display requirements
Technical Specifications
Some of the technical specifications of the TDA9552H/N3/3 include:
- Supply Voltage: 8 V to 12 V
- Package: SDIP56
- Operating Temperature Range: -20°C to +70°C
Overall, the TDA9552H/N3/3 from NXP is a highly integrated solution for TV and related applications, offering manufacturers a flexible and cost-effective platform for developing state-of-the-art television products.