EN
  • EN
  • DE
  • IT

TDA9801T

Part No TDA9801T
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Description IC PLL DEMODULATOR 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Demodulator, Detector
Operating Supply Current 70mA
Supply Voltage - Operating 4.5 V to 9.9 V
Case / Package 20-SO
Win Source Part Number 053495-TDA9801T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9801T CAD Model

Description

The TDA9801T is an integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and reliable components. This particular product is a versatile multistandard alignment-free IF-PLL (Intermediate Frequency Phase-Locked Loop) demodulator designed for television and VCR applications. It stands out for its ability to support various analog TV standards, including B/G, I, D/K, M, and N systems.

Key Features

  • Alignment-Free Operation: The TDA9801T is designed for ease of use, with no alignment necessary, which simplifies the manufacturing process and reduces production costs.
  • Multi-Standard Support: Capable of handling various television standards, this demodulator is highly versatile, making it suitable for a wide range of products and markets.
  • Integrated VIF and SIF PLL Demodulators: With both Video Intermediate Frequency (VIF) and Sound Intermediate Frequency (SIF) demodulators integrated into a single chip, the TDA9801T provides a compact solution for television signal processing.
  • Minimal External Components: The design of the TDA9801T requires very few external components, which helps to minimize the overall footprint and component count in the end application.

Applications

The TDA9801T is suitable for a variety of applications where analog TV signal demodulation is required. Its primary use cases include:

  • Television Receivers
  • Video Cassette Recorders (VCRs)
  • Set-Top Boxes
  • Portable Televisions

Technical Specifications

Some of the technical specifications of the TDA9801T include:

  • Supply Voltage: 8 V to 12 V
  • Low Power Consumption
  • Excellent Intermodulation Performance
  • High Immunity to LTE and Tetra Signals

The TDA9801T by NXP is a testament to the company's commitment to providing advanced solutions for the consumer electronics market. With its multifunctional capabilities and easy integration, it continues to be a popular choice for manufacturers looking to create high-quality, reliable television and video products.

You May Also Be Interested in

Analog Devices Inc.
RF DEMOD IC 0HZ-50MHZ 32LFCSP
Lowest to $34.7147
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Analog Devices Inc.
Lowest to $30.1991
Analog Devices Inc.
RF DEMOD IC 450MZ-2.8GHZ 56LFCSP
Lowest to $46.8001
Analog Devices Inc.
Lowest to $14.6686
NJR Corporation/NJRC
IC FSK DEMOD/ TONE DECODER S014
Lowest to $29.0182
NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
IC FM-IF DEMOD 455KHZ 14-SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess