EN
  • EN
  • DE

TDA9875AH/V2

Part No TDA9875AH/V2
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC SOUND PROC DGTL TV 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Purpose Demodulator
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 64-QFP (14x14)
Win Source Part Number 053504-TDA9875AH/V2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9875AH/V2 CAD Model

Description

The TDA9875AH/V2 is a high-performance audio signal processor produced by NXP Semiconductors. This integrated circuit is specifically designed to address the complex demands of modern television and multimedia systems. The TDA9875AH/V2 offers a versatile solution for audio demodulation and processing, making it an ideal choice for manufacturers looking to enhance the audio quality of their products.

Key Features

  • Multi-Standard Audio Decoder: The TDA9875AH/V2 is capable of decoding a wide range of audio standards, including NICAM, A2, and FM radio broadcasts. This flexibility ensures compatibility with global broadcasting standards and simplifies the design of multi-regional products.
  • Sound Processing Capabilities: With built-in features such as volume control, balance, bass, and treble adjustments, the device provides comprehensive sound processing options. These features enable users to tailor the audio output to their preferences, ensuring an optimal listening experience.
  • Dolby Pro Logic Support: The device is compatible with Dolby Pro Logic systems, allowing for surround sound processing and an immersive audio experience.
  • Integrated Analog-to-Digital Converters (ADCs): The TDA9875AH/V2 includes high-quality ADCs for analog input signals, ensuring clear and precise digital audio output.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA9875AH/V2 maintains low power consumption without compromising on performance. This makes it suitable for energy-conscious applications.

Applications

The TDA9875AH/V2 is primarily used in television sets, set-top boxes, and similar multimedia devices that require high-quality audio decoding and processing. Its robust feature set also makes it applicable in audio-video receivers and home theater systems.

Technical Specifications

As a product of NXP's commitment to innovation, the TDA9875AH/V2 is designed with the latest semiconductor technologies. It is housed in a compact SDIP32 package, making it suitable for space-constrained applications. The device operates over a wide temperature range and is built to meet the high reliability standards expected in consumer electronics.

You May Also Be Interested in

Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess