EN
  • EN
  • DE

TDA9881H

Part No TDA9881H
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0749+
Reference case QFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 735151-TDA9881H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9881H CAD Model

Description

Product Overview: NXP TDA9881H

The NXP TDA9881H is a versatile integrated circuit designed for processing analog signals in television sets and video equipment. This high-performance chip is specifically engineered to handle the intermediate frequency (IF) processing needs of multistandard television systems. The TDA9881H is part of NXP's acclaimed range of products known for their reliability, innovation, and cutting-edge technology.

Key Features

  • Multi-Standard Compatibility: The TDA9881H supports various TV broadcast standards including B/G, I, D/K, M, and N. This makes it an ideal solution for global television manufacturers looking to create versatile products for a wide audience.
  • Automatic Gain Control (AGC): With its built-in AGC, the TDA9881H ensures optimal signal reception and quality by automatically adjusting the gain to compensate for variations in signal strength.
  • Positive and Negative Modulation Support: The chip is capable of processing both positive and negative video modulations, which is essential for compatibility with different broadcasting systems worldwide.
  • Sound Carrier Detection: It includes a sound carrier detection feature, which helps in the accurate tuning of audio frequencies alongside the video signal.

Applications

The NXP TDA9881H is primarily used in television receivers but is also suitable for a range of applications where reliable IF processing is required. These include VCRs, set-top boxes, and other video processing equipment. Its ability to adapt to different television standards makes it a go-to component for manufacturers aiming for international markets.

Technical Specifications

  • Supply Voltage Range: Typically 5 V
  • IF Input Frequency Range: 38.9 MHz (standard)
  • AGC Range: Up to 80 dB
  • Package: 20-lead SIL plastic package

Overall, the NXP TDA9881H stands out as a comprehensive solution for IF signal processing. It simplifies circuit design and enhances performance, making it a valuable component for any video signal processing application. Its robustness and adaptability ensure that it continues to be a preferred choice for manufacturers and designers alike.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess