EN
  • EN
  • DE

TDA9881HN/V2,118

Part No TDA9881HN/V2,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC IF-PLL DEMOD 32-HVQFN / Alignment-free vision and FM sound IF PLL demodulator for negative modulated TV standards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Demodulator
Applications Set-Top Boxes
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-HVQFN (5x5)
Win Source Part Number 796619-TDA9881HN/V2,118
Popularity Medium
Supply and Demand Status Limited
Family Name TDA9881
Introduction Date November 16, 2004
Country of Origin China, Philippines, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA9881HN/V2,118 CAD Model

Description

Introducing the TDA9881HN/V2,118 from NXP Semiconductors

The TDA9881HN/V2,118 is a high-performance integrated circuit (IC) designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This versatile IC is specifically engineered to meet the demanding requirements of contemporary television and PC monitor applications. It is a part of NXP's acclaimed range of products that aim to enhance the audio-visual experience for end-users.

Key Features and Benefits

  • Integrated IF-PLL Demodulator: The TDA9881HN/V2,118 incorporates an IF-PLL (Intermediate Frequency Phase-Locked Loop) system, which allows for precise demodulation of TV signals. This technology ensures a stable and clear reception, which is critical for high-quality video output.
  • Support for Multiple Television Standards: This IC supports a variety of television standards, including B/G, I, D/K, M, and N. This makes it a highly versatile component, suitable for deployment in different regions and applications without the need for significant alterations to the base design.
  • Minimal External Components Required: The design of the TDA9881HN/V2,118 is such that it requires very few external components. This not only simplifies the overall design of the television or monitor but also helps in reducing the production costs and improving reliability.
  • Automatic Gain Control (AGC): With built-in AGC, the IC automatically adjusts the signal strength to an optimal level, ensuring consistent performance across a range of input signal conditions.
  • 5-Volt Supply Voltage: The device operates on a standard 5V supply voltage, which is compatible with most common television and monitor power systems, facilitating easy integration into existing designs.

Applications

The TDA9881HN/V2,118 is ideal for use in a variety of video processing applications. It is commonly found in:

  • Television sets
  • PC monitors
  • Set-top boxes
  • Video recorders

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the TDA9881HN/V2,118 is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the highest standards of performance and reliability. With NXP's reputation for excellence, users can trust the TDA9881HN/V2,118 to deliver consistent results in their video processing applications.

Whether you are developing a new television model or upgrading an existing monitor design, the TDA9881HN/V2,118 from NXP Semiconductors offers a reliable and cost-effective solution that will elevate the viewing experience for your customers.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess