EN
  • EN
  • DE

TDA9881HN/V5,118

Part No TDA9881HN/V5,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 32HVQFN / Video Demodulator IC Logic 32-HVQFN (5x5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Demodulator
Applications Consumer Video
Control Interface Logic
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number TDA988
Standard Package 6,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899437-TDA9881HN/V5,118
Ultra Librarian 3D Model Ultra Librarian TDA9881HN/V5,118 CAD Model

Description

Introducing the TDA9881HN/V5,118 by NXP Semiconductors

The TDA9881HN/V5,118 is a state-of-the-art integrated circuit (IC) designed and manufactured by the industry leader, NXP Semiconductors. This versatile IC is specifically engineered to handle intermediate frequency (IF) processing and demodulation for analog television signals, making it a crucial component in the realm of consumer electronics. With its advanced features and reliable performance, the TDA9881HN/V5,118 is an ideal choice for television manufacturers and designers seeking to create high-quality products with consistent performance.

Key Features

  • Multi-Standard Compatibility: This IC supports various analog broadcasting standards including B/G, I, D/K, M, and N, ensuring wide applicability across different regions and systems worldwide.
  • 5V Supply Voltage: Operating at a standard 5V supply voltage, the TDA9881HN/V5,118 is designed for easy integration into most television circuit designs without the need for additional voltage regulation components.
  • Surface-Mount Package: The IC comes in a small and efficient surface-mount package, which is ideal for modern, compact television designs where space is at a premium.
  • Alignment-Free Application: One of the most significant advantages of this IC is its alignment-free application, which reduces production time and costs by eliminating the need for manual adjustments during the manufacturing process.

Performance and Quality

The TDA9881HN/V5,118 is built with NXP's commitment to quality and performance. It offers excellent sensitivity and selectivity, ensuring clear picture quality even in areas with weak signal strength. The IC also features automatic gain control (AGC) which helps maintain consistent signal strength and quality across various channel conditions.

Applications

Primarily used in television sets, the TDA9881HN/V5,118 can also be found in video recorders, set-top boxes, and other AV equipment requiring reliable IF processing. Its robust design and compatibility with multiple standards make it a versatile choice for a broad range of analog signal processing applications.

Overall, the TDA9881HN/V5,118 from NXP Semiconductors represents a blend of innovation, performance, and reliability, making it a top pick for manufacturers looking to deliver high-quality television experiences to consumers.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess