EN
  • EN
  • DE

TDA9881TS/V2,518

Part No TDA9881TS/V2,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Demodulator
Applications Consumer Video
Control Interface Logic
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number TDA988
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363368-TDA9881TS/V2,518
Ultra Librarian 3D Model Ultra Librarian TDA9881TS/V2,518 CAD Model

Description

Introducing the TDA9881TS/V2,518 from NXP Semiconductors

The TDA9881TS/V2,518 is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is specifically tailored for the efficient processing of analog signals in television and related applications. The TDA9881TS/V2,518 is part of NXP's commitment to providing innovative solutions for the ever-evolving world of consumer electronics.

Key Features

  • Alignment-Free Vision IF Amplifier: The TDA9881TS/V2,518 integrates a vision intermediate frequency (IF) amplifier that requires no alignment, which simplifies the design process and reduces production costs.
  • Support for Multiple Television Standards: This IC is compatible with various television broadcast standards, including B/G, I, D/K, M, and N. This makes it a versatile choice for manufacturers looking to create products for the global market.
  • AGC Detector: The automatic gain control (AGC) detector ensures consistent performance by adjusting the gain to maintain a stable output level despite variations in the input signal strength.
  • High-Level Sound Demodulation: The TDA9881TS/V2,518 features high-quality sound demodulation capabilities, delivering clear audio to accompany the processed video signal.

Applications

The TDA9881TS/V2,518 is ideal for a range of applications within the consumer electronics sector. It is commonly used in:

  • Television sets
  • Set-top boxes
  • Video recorders
  • PC TV cards

Technical Specifications

The TDA9881TS/V2,518 is housed in a compact SOT-369 package, which allows for integration into space-constrained designs. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. The IC also features low power consumption, which is critical for modern, energy-efficient electronics.

Quality and Support

As with all NXP products, the TDA9881TS/V2,518 is manufactured to the highest quality standards. Customers can expect robust support from NXP, including detailed datasheets, application notes, and technical assistance to facilitate design-in and product development.

In summary, the TDA9881TS/V2,518 from NXP Semiconductors is a sophisticated and versatile solution for analog signal processing in television applications, offering ease of integration, compatibility with multiple standards, and exceptional performance.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Parade
Video Processing RoHS
Lowest to $4.3657
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Toshiba Semiconductor and Storage
BGA-64 Video Processing RoHS
Lowest to $12.3158

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9418 $58.8360
48+ $2.4140 $115.8720
75+ $2.3389 $175.4175
103+ $2.2626 $233.0478
132+ $2.1876 $288.7632
177+ $1.9612 $347.1324
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,790 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess