EN
  • EN
  • DE

SN65LVCP1412RLHT

Part No SN65LVCP1412RLHT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 2CH 14.2GBPS 24WQFN / LVDS Driver 14200Mbps 24-Pin WQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Buffer, ReDriver
Input CML
Output CML
Data Rate (Maximum) 14.2Gbps
Number of Channels 2
Delay Time 65ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Operating Supply Voltage 2.375 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x5)
Win Source Part Number 794842-SN65LVCP1412RLHT
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVCP1412
Introduction Date September 21, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65LVCP1412RLHT CAD Model

Description

The SN65LVCP1412RLHT is a high-performance, multi-rate, dual-channel retimer from Texas Instruments designed to enhance signal integrity in applications that require high-speed data transmission. This retimer is part of the LVCP family, known for its low-voltage signaling with high noise immunity and low power consumption.

Key Features

  • Multi-Rate Support: The device supports a wide range of data rates, making it suitable for various applications, including backplane, cable, and chip-to-chip interfaces.
  • Dual-Channel Operation: It features two retimer channels, which can operate independently, providing flexibility and enabling the support of multiple data streams.
  • Signal Conditioning: Advanced signal conditioning capabilities help to extend the reach of high-speed signals and improve signal integrity by compensating for inter-symbol interference (ISI).
  • Low Power Consumption: Designed for energy efficiency, the SN65LVCP1412RLHT minimizes power usage, which is critical for high-density and battery-powered applications.
  • Small Form Factor: Available in a compact QFN package, the retimer is ideal for space-constrained applications.

Applications

The SN65LVCP1412RLHT is suitable for a variety of high-speed communication applications, including:

  • Data Center and Enterprise Networking
  • High-Speed Backplanes and Cable Extensions
  • Signal Repeaters and Redrivers
  • Storage Systems and Servers
  • Telecommunications Equipment

Technical Specifications

Parameter Value Data Rate Multi-Rate Channels 2 Package QFN Operating Temperature -40°C to 85°C

With its robust feature set and Texas Instruments' commitment to quality, the SN65LVCP1412RLHT is an excellent choice for designers looking to enhance their high-speed digital systems. Its versatility and performance make it a valuable component in any data-intensive application.

You May Also Be Interested in

Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess