EN
  • EN
  • DE

SN74AHC1G125DB

Part No SN74AHC1G125DB
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1225+Rohs
Reference case SOT23-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 734554-SN74AHC1G125DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G125DB CAD Model

Description

The SN74AHC1G125DB is a single bus buffer gate with a 3-state output manufactured by Texas Instruments. This device belongs to the AHC (Advanced High-Speed CMOS) logic family, which is known for its high speed and low power consumption. The 3-state output allows the device to be either high, low, or high-impedance, making it suitable for bus driving and memory interfacing applications.

Applications

  • Bus Buffering: Used in bus systems to buffer signals and increase fan-out.
  • Memory Interfacing: Employed in memory systems to interface with memory devices.
  • Logic Level Translation: Used for logic level translation between different voltage domains.
  • Data Transmission: Utilized in data transmission systems for buffering and driving data signals.
  • General-Purpose Logic: Integrated into general-purpose logic circuits for signal buffering and isolation.

Features

  • Single Bus Buffer Gate: Contains a single buffer gate with a 3-state output.
  • High Speed: Offers high-speed operation with a typical propagation delay of a few nanoseconds.
  • Low Power Consumption: Features low power consumption, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide supply voltage range, providing flexibility in power supply design.
  • 3-State Output: Provides a 3-state output that can be high, low, or high-impedance.
  • ESD Protection: Includes ESD protection to protect the device from electrostatic discharge.

Benefits

  • High Speed Operation: Enables high-speed operation in digital circuits.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Design Flexibility: Offers design flexibility with its 3-state output.
  • Improved Signal Integrity: Improves signal integrity by buffering signals and reducing noise.
  • Easy Implementation: Allows for easy implementation in digital circuits.
  • Robust Protection: Protects the device from electrostatic discharge with ESD protection.

The SN74AHC1G125DB bus buffer gate is typically surface-mounted on a printed circuit board (PCB) and requires careful consideration of power supply decoupling and signal integrity to ensure optimal performance. It is a versatile and high-performance logic gate suitable for a wide range of digital logic applications. The DB suffix typically indicates a small outline integrated circuit (SOIC) package.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0509 $50.1365
2,395+ $0.0418 $100.1110
3,705+ $0.0405 $150.0525
5,105+ $0.0392 $200.1160
6,600+ $0.0379 $250.1400
8,825+ $0.0340 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess