EN
  • EN
  • DE

INA121UA/2K5

Part No INA121UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 600KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.7 V/μs
-3db Bandwidth 600kHz
Current - Input Bias 4pA
Voltage - Input Offset 300μV
Operating Supply Current 450μA
Channel Output Current 14mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 001764-INA121UA/2K5
Family Name INA121
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA121UA/2K5 CAD Model

Description

The INA121UA/2K5 from Texas Instruments is an advanced, high-quality precision instrumentation amplifier.

  • Applications: precision data acquisition, biomedical analysis, and industrial process control
  • Input Range: Wide
  • Power Supply Range: 2.7V to 36V, or dual supplies of ±1.35V to ±18V
  • Offset Voltage: 250µV @ room temperature
  • Common-Mode Rejection Ratio (CMRR): 114dB
  • Input Bias Current: Low
  • Open-Loop Gain: 120dB
  • Bandwidth: 550kHz
  • Package: 8-pin SOIC
  • Protection: Input overload protection and output short-circuit protection
  • RoHS Compliant: Yes

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC OPAMP
Lowest to $1.9645

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess