EN
  • EN
  • DE

TDA9885HN/V3/S1,11

Part No TDA9885HN/V3/S1,11
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Demodulator
Applications Professional Video
Standards NTSC, PAL
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number TDA988
Standard Package 6,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 523627-TDA9885HN/V3/S1,11
Ultra Librarian 3D Model Ultra Librarian TDA9885HN/V3/S1,11 CAD Model

Description

Introducing the TDA9885HN/V3/S1,11 by NXP

The TDA9885HN/V3/S1,11 is a cutting-edge integrated circuit from the renowned semiconductor manufacturer NXP Semiconductors. This IC is specifically designed to cater to the demanding requirements of modern television and PC multimedia markets. It is a versatile alignment-free multistandard (PAL, SECAM, and NTSC) IF-PLL demodulator with positive and negative audio output. This product is part of NXP's commitment to providing high-quality solutions for audio and video processing applications.

With its advanced features, the TDA9885HN/V3/S1,11 ensures exceptional performance in terms of video and audio signal processing. It is capable of handling a wide range of TV standards, making it an ideal choice for manufacturers looking to create products for the global market. The IC comes with an integrated Vision and Sound IF signal processing system, which simplifies the design and reduces the component count in the end product.

The TDA9885HN/V3/S1,11 boasts a number of key features that make it stand out from the competition. These include:

  • Alignment-free vision IF demodulator
  • QSS or Intercarrier sound demodulator
  • Positive and negative audio identification
  • AM noise cancellation
  • Automatic Gain Control (AGC) for Vision IF
  • Programmable sound trap and bandpass filters for flexible adaptation to different standards
  • Support for all analog TV sound systems (BG, DK, I, L, M, N)

Furthermore, the TDA9885HN/V3/S1,11 is designed with ease of use in mind, featuring I²C-bus control with programmable features such as sound system selection, audio volume, and mute function. This allows for seamless integration and control within a variety of multimedia systems.

Encased in a compact HVQFN package, the TDA9885HN/V3/S1,11 is built to save space on the PCB, which is crucial for today's slim and sleek electronic devices. Its robust design ensures reliable operation under varying conditions, making it a trusted choice for manufacturers worldwide.

Whether you are developing a television set, a set-top box, or any other type of AV equipment, the TDA9885HN/V3/S1,11 from NXP is an excellent choice that offers performance, flexibility, and reliability.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess