The TDA9885TS/V3/S2 is a high-performance integrated circuit from NXP, designed for use in television and PC multimedia systems. This IC is part of NXP's renowned line of TV signal processors, which are known for their reliability, versatility, and cutting-edge technology.
Key Features:
- Multi-Standard Support: The TDA9885TS/V3/S2 is capable of demodulating a wide range of television standards, including PAL, SECAM, and NTSC. This makes it a versatile choice for manufacturers looking to create products for the global market.
- Automatic Standard Detection: With its built-in automatic standard detection feature, the IC can seamlessly switch between different video formats, ensuring compatibility and ease of use for end-users.
- Sound Carrier Processing: This IC includes sound carrier processing capabilities, providing high-quality audio alongside visual content.
- Integrated Filters: The TDA9885TS/V3/S2 incorporates various filters, such as a vision intermediate frequency (IF) band-pass filter and a sound trap, which contribute to the overall signal quality by reducing noise and interference.
Applications:
- Television sets
- PC multimedia systems
- Set-top boxes
- Video recorders
Technical Specifications:
Parameter
Value
Supply Voltage
5V
Package
SSOP-32
Operating Temperature
-20°C to +70°C
The TDA9885TS/V3/S2 is a testament to NXP's commitment to providing innovative solutions for the consumer electronics industry. With its robust feature set and adaptability to multiple television standards, this IC is an ideal choice for manufacturers seeking to enhance the multimedia experience of their products.