EN
  • EN
  • DE

TDA9885TS/V3

Part No TDA9885TS/V3
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description I2C-bus controlled single and multistandard alignment-free IF-PLL demodulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266452-TDA9885TS/V3
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9885TS/V3 CAD Model

Description

The NXP TDA9885TS/V3 is a high-performance integrated circuit designed for use in TV and VCR applications where it functions as an alignment-free multistandard vision IF (Intermediate Frequency) signal processor. This IC incorporates innovative features and technology to enhance the audio-visual experience of end-users by providing excellent signal processing capabilities.

With its advanced multistandard capability, the TDA9885TS/V3 can handle various television standards, including B/G, I, D/K, M, and N. This versatility makes it an ideal choice for manufacturers looking to create products for a global market. The device is designed to demodulate positive and negative modulation and to detect AM or FM audio, which covers the majority of the world's television broadcast standards.

The TDA9885TS/V3 boasts a variety of features that improve picture quality and reduce the need for manual adjustments. Its automatic gain control (AGC) ensures consistent video output levels, even when the incoming signal varies. The integration of a sound carrier trap and bandpass filters contributes to the suppression of unwanted IF signals, resulting in a cleaner audio output.

This IC also simplifies system design by integrating several functions that would otherwise require additional components. For instance, it includes an onboard video detector, video amplifier, and white peak control, which contribute to a reduced bill of materials and a more compact system design. Additionally, the TDA9885TS/V3 provides flexible interfacing options, including I²C-bus control, which allows for easy integration into modern digital systems.

The TDA9885TS/V3 is packaged in a small 20-lead SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications. Its compact size, combined with its powerful features, makes it an excellent choice for designers looking to create high-quality, reliable, and cost-effective television and VCR systems.

NXP's commitment to quality ensures that the TDA9885TS/V3 meets the rigorous standards required for consumer electronics, providing manufacturers with a dependable solution for their IF signal processing needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Semtech Corporation
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Panasonic
Lowest to $26.8133
Texas Instruments
Lowest to $10.3384
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Atmel
Lowest to $24.7389
Coilcraft
Lowest to $0.1042

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,964 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess