EN
  • EN
  • DE

TDA9887HN/4V

Part No TDA9887HN/4V
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+/07+
Reference case QFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 727713-TDA9887HN/4V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9887HN/4V CAD Model

Description

The TDA9887HN/4V is a sophisticated integrated circuit (IC) from NXP Semiconductors, designed to handle all the necessary signal processing for analog television and VCR products. This high-performance IC is capable of processing IF (intermediate frequency) signals for various standards including B/G, I, D/K, M/N, and L', making it a versatile choice for manufacturers of multimedia devices.

Key Features

  • Multi-Standard Support: It supports a wide range of television standards, ensuring compatibility with global broadcasting formats.
  • Automatic Gain Control (AGC): The IC features a reliable AGC circuit that ensures optimal signal strength for improved image quality.
  • Sound Carrier Processing: It includes sound carrier processing capabilities for both AM and FM audio systems.
  • Alignment-Free: The TDA9887HN/4V is designed to be alignment-free, which reduces the need for complex adjustments during manufacturing and servicing.
  • Integrated Video Demodulator: The IC integrates a high-quality video demodulator for clear and crisp image reproduction.
  • Programmable via I²C-Bus: Programming and adjustments can be made through an I²C-bus interface, providing ease of control and flexibility.

Applications

The TDA9887HN/4V is primarily used in television sets, VCRs, and other AV equipment that require analog signal processing. Its ability to adapt to different standards and provide high-quality output makes it a preferred choice for manufacturers looking to offer products with global compatibility.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the TDA9887HN/4V is no exception. The IC is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of continuous use in consumer electronics.

Whether you're designing a new television model or upgrading existing AV systems, the NXP TDA9887HN/4V offers a comprehensive solution for analog signal processing with its state-of-the-art features and robust design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess