EN
  • EN
  • DE

TDA9889TS/V1,512

Part No TDA9889TS/V1,512
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMPLIFIER AGC 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Automatic Gain Control (AGC)
Number of Circuits 1
Operating Supply Current 55mA
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 112480-TDA9889TS/V1,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9889TS/V1,512 CAD Model

Description

The NXP TDA9889TS/V1,512 is a high-performance integrated circuit designed for television and multimedia applications. This advanced silicon tuner demodulator is engineered to provide exceptional signal processing capabilities for both analog and digital broadcasting systems. It is an ideal solution for designers looking to incorporate reliable and efficient TV signal reception into their products.

Key Features

  • Compatibility: The TDA9889TS/V1,512 supports a wide range of television standards, including NTSC, PAL, and SECAM for analog signals, as well as DVB for digital broadcasts, making it versatile for global applications.
  • Integration: This IC integrates multiple functions such as IF (Intermediate Frequency) processing, demodulation, and video decoding, which simplifies the overall design and reduces the component count in the end product.
  • Performance: With its advanced noise reduction and signal enhancement features, the TDA9889TS/V1,512 ensures high-quality video output, even in areas with weak signal conditions.
  • Flexibility: The device offers flexible interfacing options, including I2C control, which allows for easy integration with a variety of microcontrollers and processors.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA9889TS/V1,512 operates with low power consumption, making it suitable for portable and battery-operated devices.

Applications

The NXP TDA9889TS/V1,512 is widely used in a variety of applications, such as:

  • Television sets and portable TVs
  • Set-top boxes and digital video recorders (DVRs)
  • PC TV tuners and multimedia devices
  • Automotive infotainment systems

Technical Specifications

Some of the technical specifications of the TDA9889TS/V1,512 include:

  • Supply Voltage: 5V
  • Package: SOT529-1
  • Operating Temperature Range: -40°C to +85°C

With its robust design and advanced features, the NXP TDA9889TS/V1,512 is a top choice for manufacturers seeking to deliver high-quality television reception in their products.

You May Also Be Interested in

NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess