EN
  • EN
  • DE
  • IT

TDA9981BHL/15

Part No TDA9981BHL/15
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1148+/0
Reference case LQFP80
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716614-TDA9981BHL/15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9981BHL/15 CAD Model

Description

Product Overview: NXP TDA9981BHL/15 HDMI Transmitter

The NXP TDA9981BHL/15 is an advanced HDMI transmitter designed for seamless integration into modern multimedia and home entertainment systems. This high-performance IC enables the transmission of high-definition video and audio from a source device to a display or receiver. It supports a wide range of resolutions, including standard definition, high definition, and even up to 1080p, ensuring compatibility with the latest visual content.

Key Features

  • High-Quality Video and Audio: The TDA9981BHL/15 is capable of transmitting uncompressed digital video and audio, maintaining the integrity and quality of the content.
  • Deep Color Support: This transmitter supports deep color depths, providing richer and more accurate color reproduction for an enhanced viewing experience.
  • HDCP 1.1 Compliance: With HDCP 1.1 support, the TDA9981BHL/15 ensures secure content transmission, meeting the requirements for copy-protected media.
  • CEC Functionality: The Consumer Electronics Control (CEC) feature allows for integrated control of all HDMI-connected devices, offering convenience in managing a complete entertainment setup.
  • Audio Return Channel (ARC): The inclusion of ARC allows for the reduction of cable clutter by sending audio data upstream to a surround sound system or soundbar without the need for an additional audio cable.

Applications

The versatility of the NXP TDA9981BHL/15 HDMI transmitter makes it an ideal component for a variety of applications. It is commonly used in:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes
  • Blu-ray and DVD players
  • AV receivers
  • Gaming consoles
  • Personal computers and laptops

Technical Specifications

The TDA9981BHL/15 supports a wide range of technical specifications that accommodate the needs of cutting-edge multimedia devices:

  • Video resolution support up to 1080p
  • Deep color mode up to 16 bits per color
  • Pixel clock frequency up to 165 MHz
  • Integrated HDCP encryption engine for secure data transmission
  • Support for multiple audio formats, including 8-channel I2S and S/PDIF audio inputs

In conclusion, the NXP TDA9981BHL/15 HDMI transmitter is a robust solution for delivering high-quality, high-definition content in a variety of multimedia and home entertainment devices. Its comprehensive feature set and compliance with current industry standards make it a top choice for manufacturers and designers looking to create state-of-the-art consumer electronics.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9376 $59.2512
29+ $4.0517 $117.4993
45+ $3.9247 $176.6115
61+ $3.7976 $231.6536
79+ $3.6717 $290.0643
106+ $3.2918 $348.9308
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess