EN
  • EN
  • DE

TDF8546JS/N2ZS

Part No TDF8546JS/N2ZS
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB QUAD 25W 27DBSMSP / Amplifier IC 4-Channel (Quad) Class AB 27-DBSMSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 25W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Supplier Device Package 27-DBSMSP
Package / Case 27-PowerSMD Module
Base Product Number TDF8546
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935304923512
Standard Package 456
Win Source Part Number 980629-TDF8546JS/N2ZS
Ultra Librarian 3D Model Ultra Librarian TDF8546JS/N2ZS CAD Model

Description

The NXP TDF8546JS/N2ZS is a high-performance audio amplifier designed for automotive audio applications. This advanced Class-D amplifier is part of NXP's acclaimed audio product lineup, renowned for delivering superior sound quality and reliability.

Key Features:

  • High Output Power: Capable of delivering up to 4 x 26 W of output power into 4 Ohm loads, making it suitable for a wide range of in-car entertainment systems.
  • Efficiency: With its Class-D architecture, the TDF8546JS/N2ZS ensures high efficiency, reducing heat dissipation and power loss, which is crucial for automotive environments.
  • Flexible Power Supply: Designed to operate over a wide supply voltage range (6 V to 18 V), accommodating the fluctuations in a vehicle's electrical system.
  • I2C-Bus Control: Features an I2C-bus interface for advanced control and diagnostics, allowing for seamless integration with modern automotive systems.
  • Speaker Diagnostics: Integrated diagnostics capabilities for speaker load, open and short-circuit detection, ensuring the system's safety and longevity.
  • Multiple Channel Modes: The amplifier supports various channel configurations, including stereo and mono modes, providing flexibility for different audio system designs.

Applications:

Primarily used in the automotive sector, the TDF8546JS/N2ZS is ideal for in-car entertainment systems, navigation, and telematics. Its robust design and advanced features make it a top choice for manufacturers looking to enhance the audio experience in modern vehicles.

Quality and Reliability:

NXP Semiconductors is a trusted name in the industry, and the TDF8546JS/N2ZS lives up to the company's reputation for quality. Built to withstand the harsh conditions of the automotive environment, this audio amplifier is designed for long-term reliability and performance.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess