EN
  • EN
  • DE

TEA1506P/N1,112

Part No TEA1506P/N1,112
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CONTROLLER SMPS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8.7 V to 20 V
Frequency - Switching 25kHz to 175kHz
Power (Watts) 150W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -20°C to 145°C (TJ)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 1106745-TEA1506P/N1,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1506P/N1,112 CAD Model

Description

The TEA1506P/N1,112 is a highly integrated circuit manufactured by NXP Semiconductors, designed to provide an efficient and compact solution for switch mode power supply (SMPS) applications. As part of NXP's GreenChip series, this IC is optimized for low power consumption and high energy efficiency, making it an ideal choice for eco-friendly and energy-conscious designs.

Key Features

  • GreenChip Technology: The TEA1506P/N1,112 incorporates NXP's GreenChip technology, which enables the power supply to meet international power conservation requirements such as Energy Star and Blue Angel.
  • High Efficiency: With its ability to drive a low-cost bipolar power transistor, the IC facilitates designs with high efficiency, reducing energy loss and heat dissipation.
  • Integrated Protection Features: The device includes several protection features such as OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverCurrent Protection (OCP), ensuring safe and reliable operation under various conditions.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the IC offers frequency modulation which spreads the energy over a wider bandwidth.
  • Low Standby Power: It is designed for systems that require extremely low standby power consumption, which is critical for energy-saving applications.

Applications

The TEA1506P/N1,112 is versatile and can be used in a variety of applications, including:

  • Adapters and chargers for mobile phones
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Audio and video power supplies
  • Small home appliances

Technical Specifications

Some of the technical specifications of the TEA1506P/N1,112 include:

  • Supply Voltage: 10.5V to 25V
  • Switching Frequency: Up to 150kHz
  • Package: DIP-8 (Dual In-Line Package)

Overall, the TEA1506P/N1,112 from NXP is a robust, energy-efficient solution for modern SMPS designs that demand compactness, high performance, and adherence to green standards. Its integration of advanced features and protections ensures that designers can create reliable and cost-effective power supplies for a wide range of electronic products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess