EN
  • EN
  • DE

TEA1533P/N1,112

Part No TEA1533P/N1,112
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS GREEN OVP 8DIP / AC/DC Switching Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip II
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage 8.7 V ~ 20 V
Frequency - Switching 25kHz ~ 175kHz
Power (Watts) 250W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Operating Temperature Range -20°C ~ 145°C (TJ)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Mounting Style Through Hole
Win Source Part Number 796654-TEA1533P/N1,112
Popularity Medium
Supply and Demand Status Balance
Introduction Date May 31, 2002
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEA1533P/N1,112 CAD Model

Description

The TEA1533P/N1,112 is a highly integrated circuit manufactured by NXP Semiconductors, designed to provide an efficient and compact solution for switch mode power supplies (SMPS) applications. This GreenChip™ controller IC is part of NXP's commitment to producing energy-saving innovations, offering features that help reduce power consumption both during operation and in standby mode.

Key Features:

  • GreenChip Technology: The TEA1533P/N1,112 incorporates NXP's GreenChip technology, which ensures high efficiency and low standby power consumption, making it an environmentally friendly choice for power supply designs.
  • Multi-Mode Operation: It supports both quasi-resonant and fixed-frequency operation, providing flexibility in designing power supplies for various applications while optimizing efficiency.
  • Integrated Protection Features: The IC includes several protection mechanisms such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), enhancing the reliability and safety of the power supply.
  • Frequency Modulation: To minimize ElectroMagnetic Interference (EMI), the TEA1533P/N1,112 offers frequency modulation, allowing for smoother operation and compliance with EMI standards.
  • Low Startup Current: The device is designed with a low startup current, which helps in reducing the overall power consumption during the initial phase of the power supply startup.

Applications:

The TEA1533P/N1,112 is suitable for a wide range of applications, particularly where power efficiency and compact design are crucial. These include:

  • Adapters for notebooks and mobile devices
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Consumer electronics such as set-top boxes and gaming consoles

Package and Availability:

The TEA1533P/N1,112 is available in a DIP8 package, providing a familiar and easy-to-handle form factor for engineers and manufacturers. Its industry-standard pin configuration facilitates easy integration into existing designs, minimizing the need for significant layout changes.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official NXP Semiconductors datasheets and product documentation.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess