EN
  • EN
  • DE

TEA1620P

Part No TEA1620P
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description STARplug
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266616-TEA1620P
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1620P CAD Model

Description

Product Overview: TEA1620P from NXP Semiconductors

The TEA1620P is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is part of NXP's GreenChip™ series and is specifically tailored for use in switch mode power supplies (SMPS). It offers an optimal solution for creating compact, energy-efficient power supplies with a focus on minimizing environmental impact.

Key Features

  • High Efficiency: The TEA1620P is designed to deliver high efficiency, which is crucial for reducing energy consumption and heat generation in power supply applications. This makes it an excellent choice for eco-friendly designs.
  • Low Standby Power: It boasts low standby power consumption, further contributing to the energy savings and making it particularly suitable for applications where power efficiency in standby mode is critical.
  • Frequency Modulation: The IC features frequency modulation for reduced Electromagnetic Interference (EMI), ensuring compliance with international EMI standards and improving the overall performance of the power supply.
  • Integrated Protection Features: TEA1620P includes several protection features such as OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverLoad Protection (OLP), enhancing the reliability and safety of the end application.
  • GreenChip Technology: As part of the GreenChip series, this IC is designed with a focus on green technology, supporting efforts to create environmentally friendly electronic products.

Applications

The TEA1620P is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Adapters for notebooks and mobile phones
  • Standby and auxiliary power supplies
  • Consumer electronics
  • Office equipment

Technical Specifications

At its core, the TEA1620P operates with an input voltage range suitable for worldwide operations. It is designed in a DIP-8 (Dual In-line Package) making it easy to integrate into various circuit designs. The IC is also capable of driving a large power range, accommodating the needs of both low and high-power applications.

For engineers and designers looking for a reliable and efficient power solution, the TEA1620P from NXP Semiconductors is an excellent choice that combines performance with environmental consciousness.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6339 $57.8034
15+ $7.9048 $118.5720
23+ $7.6577 $176.1271
32+ $7.4105 $237.1360
41+ $7.1633 $293.6953
54+ $6.4230 $346.8420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess