EN
  • EN
  • DE

TEA1723BT/N1,118

Part No TEA1723BT/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR SMPS W/PWR SWITCH 7-SOIC / AC/DC Switching Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip
Packaging Reel package
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 17V
Supply Voltage 8.5 V ~ 20 V
Duty Cycle 75%
Frequency - Switching 22.5kHz ~ 50.5kHz
Power (Watts) 11W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width) 7 leads
Manufacturer Package 7-SO
Mounting SMD
Win Source Part Number 796656-TEA1723BT/N1,118
Popularity Medium
Supply and Demand Status Limited
Family Name TEA1723BT
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian TEA1723BT/N1,118 CAD Model

Description

Product Overview: TEA1723BT/N1,118

The TEA1723BT/N1,118 is a cutting-edge switch mode power supply (SMPS) controller IC designed and manufactured by NXP Semiconductors. This versatile and efficient component is ideal for low-power applications, particularly in compact power adapters and chargers. With its minimal external component count and high level of integration, the TEA1723BT/N1,118 offers a cost-effective solution for power supply design.

Key Features

  • GreenChip Technology: Incorporates NXP's GreenChip technology, ensuring energy-efficient operation and compliance with various energy-saving regulations.
  • Low Standby Power: Designed to achieve ultra-low standby power consumption, making it suitable for equipment that requires compliance with stringent standby power requirements.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, accommodating various input voltages and providing flexibility in power supply design.
  • Integrated Protections: Features multiple protection mechanisms, including over-temperature protection, overcurrent protection, and demagnetization protection, enhancing the safety and reliability of the end application.
  • Frequency Jittering: Reduces electromagnetic interference (EMI) by employing frequency jittering, facilitating easier compliance with EMI standards.
  • High-Efficiency Operation: Optimized for high efficiency across a wide load range, which is essential for reducing energy consumption and heat generation.

Applications

The TEA1723BT/N1,118 is versatile enough to be used in a variety of applications, including but not limited to:

  • Cell phone chargers
  • Standby and auxiliary power supplies
  • Low-power AC/DC converters for household appliances
  • LED lighting drivers

Technical Specifications

The device comes in a compact SOT23-6 package and operates at a junction temperature range from -40°C to +150°C. It supports a wide input voltage range and is designed for direct off-line operation. The TEA1723BT/N1,118 also provides excellent cross-regulation and load response characteristics, making it an ideal choice for applications requiring precise power delivery.

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by NXP Semiconductors.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess