EN
  • EN
  • DE

TEA1791T/N1,118

Part No TEA1791T/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTRLR GREENCHIP SYNC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Supply Voltage - Operating 8.5 V to 38 V
Operating Supply Current 950μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 107386-TEA1791T/N1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1791T/N1,118 CAD Model

Description

The TEA1791T/N1,118 is a state-of-the-art synchronous rectifier controller IC designed and manufactured by NXP Semiconductors. This advanced component is specifically engineered for use in switched-mode power supplies (SMPS) and is an integral part of power conversion and management solutions. It is especially suitable for applications requiring high efficiency and power density.

Key Features

  • High Efficiency: The TEA1791T/N1,118 is optimized for efficiency, which is crucial for reducing energy consumption and heat generation in power supply circuits.
  • Synchronous Rectification: This IC uses synchronous rectification technology, which replaces the traditional diode rectifier with a MOSFET, resulting in lower power losses and improved performance.
  • Adaptive Gate Drive: The adaptive gate drive ensures optimal MOSFET driving, which contributes to the high efficiency of the overall power supply design.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages, making it versatile for various applications and simplifying the design process for engineers.
  • Integrated Protections: The device includes several protection features such as under-voltage lockout (UVLO), over-voltage protection (OVP), and thermal shutdown to ensure safe operation under different conditions.

Applications

The TEA1791T/N1,118 is ideal for a variety of applications that demand high efficiency and compact power solutions. These include:

  • Adapters and chargers for consumer electronics
  • Telecommunication power supplies
  • Industrial power systems
  • Server and networking power supplies
  • LED lighting systems

Technical Specifications

The TEA1791T/N1,118 is available in an SO8 package and is characterized by the following specifications:

  • Package: SO8
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C to +150°C
  • Supply Voltage Range: 4.5 V to 38 V

With its blend of efficiency, performance, and reliability, the TEA1791T/N1,118 from NXP Semiconductors stands out as a top choice for designers looking to create or improve their power supply solutions.

You May Also Be Interested in

Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Intersil
Lowest to $2.8378
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $6.1688
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1345 $51.0525
110+ $0.9309 $102.3990
170+ $0.9018 $153.3060
230+ $0.8727 $200.7210
300+ $0.8436 $253.0800
400+ $0.7564 $302.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,690 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess