EN
  • EN
  • DE

TEA1832TS/1X

Part No TEA1832TS/1X
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SC74 / Converter Offline Flyback Topology 36kHz ~ 130kHz SC-74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr NXP USA Inc.
Series GreenChip™ II
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 22 V
Supply Voltage - Operating 10.5V ~ 36V
Duty Cycle 90%
Frequency - Switching 36kHz ~ 130kHz
Fault Protection Over Power, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Mounting SMD (SMT)
Base Product Number TEA183
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-12635-6,TEA1832TS/1X-ND,568-12635-1,568-12635-2,935304547115
Standard Package 3,000
Win Source Part Number 1099047-TEA1832TS/1X
Ultra Librarian 3D Model Ultra Librarian TEA1832TS/1X CAD Model

Description

Introducing the TEA1832TS/1X GreenChip SMPS Control IC from NXP

The TEA1832TS/1X is a highly integrated Switched Mode Power Supply (SMPS) control IC from NXP Semiconductors, designed to deliver high efficiency and performance for a wide range of power supply applications. This innovative control IC is part of NXP's GreenChip technology, which is renowned for its energy-saving capabilities, making it an ideal choice for eco-friendly designs.

Key Features

  • High Efficiency: The TEA1832TS/1X is optimized for high efficiency across a wide load range, which is essential for meeting modern energy-saving standards and reducing overall power consumption.
  • Low Standby Power: It has an excellent standby power performance, ensuring that even when devices are not in active use, they consume minimal energy.
  • Integrated Protections: The IC includes various protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), enhancing the reliability and safety of the end application.
  • Valley Switching: Valley switching techniques are employed to minimize switching losses and improve efficiency further.
  • Flexible Power Supply Design: It supports a wide range of input voltages, making it versatile for different power supply designs, including adapters and chargers for mobile devices, as well as power supplies for consumer electronics.

Applications

The TEA1832TS/1X is suitable for a variety of applications, including but not limited to:

  • Notebook adapters
  • Power supplies for set-top boxes, TVs, and monitors
  • Chargers for smartphones and tablets

Design Support

NXP provides comprehensive design support for the TEA1832TS/1X, including application notes, reference designs, and simulation tools to facilitate quick and efficient design-in processes. Engineers can leverage these resources to accelerate their product development cycles and bring high-performance, energy-efficient power supplies to market faster.

With its combination of high efficiency, low standby power, robust protection features, and support for a wide input voltage range, the TEA1832TS/1X GreenChip SMPS control IC stands out as a smart choice for designers looking to create compact, reliable, and environmentally friendly power solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess