EN
  • EN
  • DE

TEA19161T

Part No TEA19161T
Manufacturer NXP / Nexperia
Catalog Misc Products
Description Digital controller for high-efficiency resonant power supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840117-TEA19161T
Ultra Librarian 3D Model Ultra Librarian TEA19161T CAD Model

Description

The TEA19161T is a state-of-the-art, green chip solution designed by NXP Semiconductors, targeting the high-efficiency power conversion market. This advanced controller IC is specifically engineered for Switched Mode Power Supplies (SMPS) and is a key component in applications requiring efficient energy management, such as in LED lighting systems, adapters, and power supplies for consumer electronics.

At the heart of the TEA19161T's design is its ability to provide a quasi-resonant (QR) flyback topology, which significantly enhances the overall efficiency of the power supply by minimizing switching losses. The device achieves excellent power efficiency, which not only reduces energy consumption but also contributes to the extended longevity of the end product by reducing thermal stress on components.

Featuring an integrated high-voltage startup source, the TEA19161T ensures a reliable startup operation and reduces the standby power consumption of the system. This feature is particularly beneficial in applications where energy conservation is paramount. Moreover, the device is equipped with various protection features, such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), which safeguard the system against potential damage from abnormal operating conditions.

The TEA19161T is designed with versatility in mind and supports a wide input voltage range, making it suitable for global use across various mains voltages. Its built-in brown-out protection ensures stable operation during fluctuations in the mains voltage, which is critical for maintaining performance and safety standards.

NXP's dedication to innovation is evident in the TEA19161T's advanced features, such as frequency limitation to meet electromagnetic interference (EMI) regulations, and an adjustable OverPower Compensation (OPC) feature that allows for fine-tuning of power output characteristics.

In conclusion, the TEA19161T by NXP Semiconductors is a robust, efficient, and versatile controller IC that addresses the growing demand for energy-efficient power solutions. Its integration into power supply designs not only enhances performance but also contributes to energy savings and the reliability of the end product, making it an ideal choice for manufacturers looking to create sustainable and high-performing electronic devices.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess